Products specifications

Package X2SON-2
Voltage 5.5V
Channels 1
Ultra Librarian 3D Model Ultra Librarian ESD321DYA CAD Model

You May Also Be Interested in

Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to €0.0274
ECAD model for SMBJ58A/TR13
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to €0.0927
ECAD model for ESD5484FCT5G
Vishay
TVS DIODE 12V 26V SOT23
Lowest to €0.1481
ECAD model for GSOT12-E3-18
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to €0.0804
ECAD model for VS5V0BB1EST15R
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to €0.3418
ECAD model for SP1012-05WTG
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ €0.1744 €46.2282
560+ €0.1634 €91.4856
865+ €0.1578 €136.5210
1,240+ €0.1468 €182.0813
1,610+ €0.1413 €227.4936
2,010+ €0.1358 €272.8795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 57,000 pieces
MOQ: 265 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention