Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 58.1V
Voltage - Breakdown (Min) 64.6V
Voltage - Clamping (Max) @ Ipp 92V
Current - Peak Pulse (10/1000µs) 16.3A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N5653
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1N5653AMS
Standard Package 1
Win Source Part Number 1035320-1N5653A
Ultra Librarian 3D Model Ultra Librarian 1N5653A CAD Model

Description

Product Overview: 1N5653A by Microchip Technology

The 1N5653A is a robust and reliable transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This TVS diode is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring the stability and longevity of your electronic systems.

Key Features

  • High Surge Capability: The 1N5653A is capable of withstanding high transient currents, providing excellent protection against surges and spikes that can occur due to lightning strikes, load switching, or other unpredictable events.
  • Unidirectional Protection: This device offers unidirectional protection, which means it is specifically designed to protect circuits from positive voltage transients.
  • Large Operating Voltage Range: With a standoff voltage of 36 volts, the 1N5653A can accommodate a wide range of applications and can be used in various electronic circuits without compromising performance.
  • Fast Response Time: The TVS diode reacts almost instantaneously to transient over-voltage events, safeguarding your electronic components from damage.
  • Hermetically Sealed: The diode is hermetically sealed, ensuring robust performance even in harsh environmental conditions.
  • Military Standards: It is designed to meet or exceed the stringent requirements of military standards, making it suitable for use in defense and aerospace applications.

Applications

  • Protection of I/O Interfaces
  • Microcontroller Input/Output Protection
  • Industrial Power Systems
  • Telecommunications Equipment
  • Aerospace and Defense Systems

The 1N5653A by Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components that ensure the safety and performance of electronic systems. Whether you're designing for industrial, commercial, or military applications, the 1N5653A is an excellent choice for protecting your electronic investments from the unpredictable nature of transient voltages.

You May Also Be Interested in

Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to €0.1616
ECAD model for TPD1E04U04DPLR
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to €0.0274
ECAD model for SMBJ58A/TR13
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to €0.0804
ECAD model for VS5V0BB1EST15R
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to €0.0927
ECAD model for ESD5484FCT5G
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to €1.4272
ECAD model for SMLJ30CA
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to €0.2530
ECAD model for SMF30A-M3-08
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to €0.0726
ECAD model for AOZ8831ADI-05

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €51.9211 €51.9211
3+ €42.6019 €127.8056
4+ €41.2706 €165.0824
5+ €39.9392 €199.6962
6+ €38.6080 €231.6478
8+ €34.6140 €276.9124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 135 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention