EN
  • EN
  • DE

DVC5416PGE160IDWLD

Part No DVC5416PGE160IDWLD
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 160MHZ 144LQFP / Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 100°C (TC)
Win Source Part Number 773603-DVC5416PGE160IDWLD
Popularity Medium
Supply and Demand Status Limited
Family Name DVC5416
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DVC5416PGE160IDWLD CAD Model

Description

The DVC5416PGE160IDWLD is a high-performance, precision digital-to-analog converter (DAC) from Texas Instruments, designed to meet the rigorous demands of industrial, communication, and high-end consumer electronics applications. This product is part of Texas Instruments' extensive range of DACs, known for their reliability and cutting-edge technology.

Key Features

  • High Resolution: The DVC5416PGE160IDWLD boasts a 16-bit resolution, providing exceptional accuracy and fine detail in analog output.
  • Precision Reference: An integrated precision reference voltage enhances the stability and performance of the DAC output.
  • Programmable Interface: This device features a flexible interface that is programmable for easy integration with a variety of microprocessors and digital systems.
  • Wide Temperature Range: Designed for industrial applications, the DAC operates reliably over an extended temperature range.
  • Low Power Consumption: It is optimized for low power operation, making it suitable for battery-powered and energy-efficient applications.

Applications

The DVC5416PGE160IDWLD is versatile and can be used in a range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Digital Signal Processing (DSP)
  • Industrial Control Systems
  • Medical Instrumentation
  • High-end Audio and Video Equipment

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the DVC5416PGE160IDWLD. Customers can access a wide range of resources, including datasheets, application notes, and design tools, to facilitate product integration and ensure a successful deployment.

Ordering Information

The DVC5416PGE160IDWLD is available for order in various packaging options to meet diverse assembly requirements. For detailed ordering and shipping information, customers should consult the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess