EN
  • EN
  • DE

DVC5410AGGU

Part No DVC5410AGGU
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056519-DVC5410AGGU
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DVC5410AGGU CAD Model

Description

The Texas Instruments DVC5410AGGU is a state-of-the-art digital signal processor (DSP) that is part of TI's esteemed line of high-performance integrated circuits. Designed to meet the rigorous demands of modern digital signal processing applications, the DVC5410AGGU is an ideal solution for a wide range of industries, including telecommunications, automotive systems, audio processing, and industrial control systems.

Key Features:

  • High-Speed Performance: The DVC5410AGGU operates at a high clock rate, providing the computational power needed to handle complex algorithms and large data sets with ease.
  • Low Power Consumption: Despite its performance capabilities, this DSP is engineered for efficiency, ensuring low power consumption and making it suitable for battery-powered or energy-sensitive applications.
  • Advanced Instruction Set: Equipped with an advanced instruction set, the DVC5410AGGU can execute complex operations in fewer clock cycles, improving overall system throughput.
  • Integrated Peripherals: This DSP includes a range of integrated peripherals, such as serial ports, timers, and analog-to-digital converters (ADCs), which simplify system design and reduce the need for external components.
  • Robust Support Ecosystem: Texas Instruments provides comprehensive support for the DVC5410AGGU, including development tools, software libraries, and a vibrant community of developers and engineers.

Applications:

The versatility of the DVC5410AGGU makes it suitable for a variety of applications. It excels in processing audio signals for high-fidelity sound systems, managing control algorithms for automotive applications, and executing communication protocols in networking equipment. Its robust processing capabilities also make it an excellent choice for industrial automation, where real-time signal processing is critical.

Technical Specifications:

  • Core Architecture: Advanced DSP
  • Maximum Clock Frequency: [Insert Frequency]
  • Memory Type: [Insert Memory Type]
  • I/O Voltage: [Insert I/O Voltage]
  • Package / Case: [Insert Package Type]

For detailed technical specifications, datasheets, and support documentation, please visit the Texas Instruments official website or contact their sales and support team. The DVC5410AGGU is available for order through Texas Instruments and authorized distributors.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.5965
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2427 $54.4854
5+ $22.3530 $111.7650
7+ $21.6545 $151.5815
10+ $20.9559 $209.5590
13+ $20.2574 $263.3462
17+ $18.1618 $308.7506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess