EN
  • EN
  • DE

DSD1794DB

Part No DSD1794DB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 200K 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features DAC, Audio 24 b 200k DSD, PCM 28-SSOP
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name DSD1794
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-15311-5-NDR, -296-15311-5-ND, DSD1794DBG4-ND, -296-15311-5, 296-15311-5, -DSD1794DB-NDR, DSD1794DBG4
Quantity per package 47
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917591-DSD1794DB
Ultra Librarian 3D Model Ultra Librarian DSD1794DB CAD Model

Description

Introducing the Texas Instruments DSD1794DB Audio DAC

The DSD1794DB from Texas Instruments is a state-of-the-art audio digital-to-analog converter (DAC) designed for audiophiles and professional audio applications. This high-performance DAC offers an exceptional audio experience with its advanced features and superior sound quality.

Key Features:

  • High-Resolution Audio: The DSD1794DB supports 24-bit digital data for sampling rates up to 192kHz, providing high-fidelity audio that captures every nuance of the original recording.
  • Dynamic Range: With an impressive dynamic range of 123dB, this DAC ensures that both the quietest whispers and the loudest crescendos are reproduced with crystal clarity.
  • Signal-to-Noise Ratio: A high signal-to-noise ratio (SNR) of 120dB means that audio is delivered with minimal background noise, allowing for a pure and uncolored sound.
  • Differential Current Output: The differential current output feature allows for the use of an external I/V converter and analog filter, providing flexibility in the design of audio output stages.
  • Direct Stream Digital (DSD) Support: DSD1794DB is capable of direct DSD processing which is essential for SACD playback and studio-grade audio productions.

Applications:

The DSD1794DB is ideal for a wide range of audio applications, including:

  • High-end home theater systems
  • Professional audio mixing and recording equipment
  • Multi-channel audio systems
  • Audiophile-grade Hi-Fi systems

Design and Integration:

Designers will appreciate the ease of integration provided by the DSD1794DB. The device comes in a compact SSOP package and is compatible with a variety of digital audio formats, making it versatile for various design architectures. Additionally, its low out-of-band noise avoids degradation of adjacent RF bands, which is particularly beneficial in mixed-signal designs.

The DSD1794DB is the perfect choice for those seeking to create an audio system with unparalleled sound quality. Whether it's for personal enjoyment or professional use, this DAC from Texas Instruments stands out as a premium solution in the world of audio conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Cortina
Repeater 600-Pin TBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess