Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 203441-DS96173CN
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security
Ultra Librarian 3D Model Ultra Librarian DS96173CN CAD Model

Description

DS96173CN Description

The DS96173CN is a robust dual differential line driver, well-suited for a variety of signal transmission applications. Known for its high performance in harsh conditions, it ensures data is transmitted with minimal distortion and maximum integrity.

Applications

  • Computer peripherals
  • Data acquisition systems
  • Remote control systems
  • Communication networks

Features and Benefits

  • Differential signaling for noise immunity
  • Stable operation from 0°C to 70°C
  • Overcurrent protection enhancing durability
  • Suitable for RS-422 and RS-485 compatibility

This component is ideal for systems requiring reliable data delivery over long distances or in electrically noisy environments.

You May Also Be Interested in

NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to $0.8202
ECAD model for TJA1051T/3,118
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
ECAD model for MAX202ICSE
Infineon Technologies
IC TXRX CAN 1MBAUD 8DSOP
Lowest to $2.1150
ECAD model for TLE7250GVIOXUMA2
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to $6.0295
ECAD model for HIN207CP
Maxim Integrated
RS-232 TRANSCEIVERS
Need more? Email Us
ECAD model for MAX3314ESA
Analog Devices Inc.
IC TXRX RS-485/RS-422 8-SOIC
Lowest to $27.9159
ECAD model for ADM4855AR
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
ECAD model for CY7B933-SC
SMSC Corporation
ARCNET CONTROLLER/TRANSCEIVER
Need more? Email Us
ECAD model for COM90C66LJP
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
ECAD model for DS1488M

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention