Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Panasonic
Win Source Part Number 158380-2SJ0582-(TX)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ0582-(TX) CAD Model

Description

Overview of 2SJ0582-(TX)

The 2SJ0582-(TX) is a versatile P-channel MOSFET tailored for use in demanding electrical applications requiring efficiency and reliability. With a design optimized for high-density and low-power solutions, this component is a staple in modern electronics manufacturing.

Features and Benefits

  • Compact Design: Allows for integration in space-constrained applications without sacrificing performance.
  • Exceptional Current Handling: Efficiently manages high current loads while maintaining system stability.
  • Fast Switching: Reduced switching losses lend to increased system performance.
  • Enhanced Durability: Built to endure rigorous usage scenarios, ensuring longevity.

Applications

  • Portable Consumer Electronics
  • Power Management Circuits
  • Inverter Circuits
  • Telecommunication Systems
  • Embedded Microprocessors

Additional Details

Focused on delivering high-efficiency performance, the 2SJ0582-(TX) supports a variety of electronic projects. Its reliability in managing power across diverse applications makes it a preferred choice for engineers. As energy efficiency becomes increasingly crucial, this MOSFET ensures minimal heat dissipation and excellent energy distribution, critical for advanced, energy-conscious designs. The component's adaptability means it can function effectively in numerous high-stress environments, providing both power savings and performance enhancements.

You May Also Be Interested in

ON Semiconductor
Trans MOSFET N-CH Si 60V 0.4A 3-Pin Case CP
Lowest to $2.9494
ECAD model for 2SK1848
Toshiba Semiconductor and Storage
Silicon N Channel RF Junction Type
Lowest to $15.2516
ECAD model for 2SK1875-BL(TE85L,F)
Fuji Electric
Power MOSFET / Trans MOSFET N-CH 500V 18A 3-Pin(3+Tab) TO-3PF
Lowest to $133.8578
ECAD model for 2SK1938-01R
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 50V 0.05A 3-Pin USM T/R
Need more? Email Us
ECAD model for 2SK1827 TE85L
Toshiba Semiconductor and Storage
Lowest to $60.6232
ECAD model for 2SK1722
Hitachi, Ltd
Lowest to $0.1807
ECAD model for 2SJ186CYTL
ON Semiconductor
Lowest to $0.3503
ECAD model for 2SK1920-TL
Panasonic
Need more? Email Us
ECAD model for 2SJ0674GOL
Panasonic
Need more? Email Us
ECAD model for 2SJ0674E01JN

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention