Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1379955-SN62160DSGR
Ultra Librarian 3D Model Ultra Librarian SN62160DSGR CAD Model

Description

The SN62160DSGR is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the advanced needs of modern electronic applications. This high-performance product is part of TI's extensive portfolio of semiconductor solutions, which are renowned for their reliability, efficiency, and cutting-edge technology.

Key Features

  • High Precision: The SN62160DSGR offers exceptional accuracy and stability, making it ideal for sensitive applications where precision is paramount.
  • Low Power Consumption: With an emphasis on energy efficiency, this product ensures minimal power wastage, contributing to longer battery life in portable devices and reduced energy costs in stationary applications.
  • Robust Design: Built to withstand harsh conditions, the SN62160DSGR is resilient against environmental stressors such as temperature fluctuations and electromagnetic interference.
  • Compact Footprint: Its small size allows for integration into space-constrained designs without compromising performance, enabling sleeker and more compact end products.

Applications

The versatility of the SN62160DSGR makes it suitable for a wide range of applications. It is commonly used in:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Infrastructure

Technical Specifications

The SN62160DSGR is engineered with technical specifications that meet the stringent requirements of today's electronic devices:

  • Supply Voltage Range: [Insert Range]
  • Operating Temperature Range: [Insert Range]
  • Package Type: [Insert Package]
  • RoHS Compliant: Yes

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN62160DSGR is backed by TI's rigorous testing protocols and comes with comprehensive technical support to ensure seamless integration into your designs.

Ordering Information

To purchase the SN62160DSGR, you can place an order directly through Texas Instruments' official website or contact authorized distributors. Product availability, pricing, and delivery information can be accessed online, ensuring a smooth procurement process.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM3414AV-TE2
Need more? Email Us
ECAD model for NJM3414AV-TE2
Mechatronics Bearing Group
BEARING 0.669\
Need more? Email Us
ECAD model for 6203-2RS-GLD
Nisshinbo Micro Devices Inc.
NJG1682MD7-TE1
Need more? Email Us
ECAD model for NJG1682MD7-TE1
Adafruit Industries LLC
HALF HEIGHT / LOW PROFILE MX-COM
Need more? Email Us
ECAD model for 6022
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
ECAD model for RM222-050-241-5500
ACL Staticide Inc
DUSTER ELECTRONICS 11 OZ
Lowest to $2.3215
ECAD model for 8640
Nisshinbo Micro Devices Inc.
NJM2149V-TE1
Need more? Email Us
ECAD model for NJM2149V-TE1
Qualcomm
Linear IC
Lowest to $81.4925
ECAD model for QCN-9074-0-MSP234-MT-01-0
Qualcomm
IPQ-6010-0-FCBGA570-TR-00-0.
Need more? Email Us
ECAD model for IPQ-6010-0-FCBGA570-TR-00-0

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention