EN
  • EN
  • DE

DS92LX2121SQX/NOPB

Part No DS92LX2121SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 21-BIT 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 1.05Gbps
Input Type Channel Link III (LVCMOS)
Output Type Channel Link III (CML)
Number of Inputs 21
Number of Outputs 1
Supply Voltage - Operating 1.71 V to 1.89 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 40-WQFN (6x6)
Win Source Part Number 1035118-DS92LX2121SQX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS92LX2121SQX/NOPB CAD Model

Description

Product Overview: DS92LX2121SQX/NOPB

The DS92LX2121SQX/NOPB from Texas Instruments is a high-performance, automotive-grade serializer designed to meet the stringent demands of modern vehicle infotainment and driver assistance systems. This device is part of TI's extensive range of interface products, specifically tailored for serializing digital video data over a high-speed differential interface.

Key Features

  • High Data Rate: The DS92LX2121SQX/NOPB supports data rates up to 3.125 Gbps, which facilitates the transmission of high-definition video and data streams with low latency and high fidelity.
  • Channel Link Interface: It features a Channel Link interface with fewer signal lines, reducing the complexity and cost of cabling and connectors in automotive video applications.
  • EMI Reduction: The device incorporates techniques to minimize electromagnetic interference (EMI), a critical consideration in the densely packed electronic environments found in modern vehicles.
  • Automotive Qualification: As an automotive-qualified product, the DS92LX2121SQX/NOPB complies with the AEC-Q100 standard, ensuring reliability and performance under extreme conditions.
  • Power Management: The serializer offers power management features that enable energy-efficient operation, which is essential for battery-powered systems.

Applications

The DS92LX2121SQX/NOPB is ideal for a range of automotive applications, including:

  • Driver assistance systems such as rear-view cameras and parking assist
  • Infotainment and navigation systems
  • Advanced instrument cluster displays
  • Vehicle connectivity modules

Technical Specifications

With its compact 48-pin WQFN package, the DS92LX2121SQX/NOPB offers a space-saving solution for tight automotive environments. The device operates over a wide temperature range, suitable for the variable conditions experienced by vehicles. It also features a pre-emphasis function to improve signal integrity over long cable distances.

Conclusion

The DS92LX2121SQX/NOPB by Texas Instruments stands out as a robust, efficient, and versatile serializer solution for automotive video applications. Its high-speed performance, coupled with EMI reduction features and compliance with automotive standards, makes it an excellent choice for manufacturers looking to enhance the safety and entertainment features of their vehicles.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Analog Devices Inc.
IC
Lowest to $19.0596

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9999 $51.9996
10+ $10.6666 $106.6660
15+ $10.3333 $154.9995
20+ $10.0000 $200.0000
26+ $9.6666 $251.3316
35+ $8.6666 $303.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess