EN
  • EN
  • DE

SN74CBT3251RGYR

Part No SN74CBT3251RGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 1 X 8:1 16VQFN / Multiplexer/Demultiplexer 1 x 8:1 16-VQFN (4x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (4x3.5)
Base Product Number 74CBT3251
Other Names 296-13924-1,-SN74CBT3251RGYRR,-296-13924-1,-296-13924-1,296-13924-6R,TEXTISSN74CBT3251RGYR,2156-SN74CBT3251RGYR,-SN74CBT3251RGYRG4,SN74CBT3251RGYRG4,296-13924-6,SN74CBT3251RGYRG4,296-13924-2,-SN74CBT3251RGYRG4R
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256773-SN74CBT3251RGYR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3251RGYR CAD Model

Description

Product Overview: SN74CBT3251RGYR

The SN74CBT3251RGYR is a high-performance integrated circuit from Texas Instruments, renowned for its exceptional quality and reliability. This particular product is a 1-of-8 FET multiplexer/demultiplexer, designed to provide efficient data routing for a variety of digital communication systems.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of typically 5 Ω, which minimizes signal distortion and power loss, ensuring high signal integrity.
  • Wide Voltage Range: It operates over a broad voltage range of 4.5 V to 5.5 V, making it versatile for use in various systems that require different power levels.
  • High-Speed Data Switching: With its quick switching capabilities, the SN74CBT3251RGYR is capable of handling high-speed data transmission, which is essential for modern digital applications.
  • Low Power Consumption: The device has been optimized for low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Multiple Configurations: The multiplexer/demultiplexer function allows for multiple configurations, providing flexibility in connecting inputs and outputs as needed for specific applications.

Applications

The SN74CBT3251RGYR is suitable for a wide range of applications, including:

  • Data routing in communication systems
  • Signal gating in test equipment
  • Function switching in computing devices
  • Interface bridging in various electronic systems

Package and Quality

This device is available in a compact VQFN (RGY) package, which is ideal for space-constrained applications. The package is lead-free and RoHS compliant, adhering to environmental standards. Texas Instruments' commitment to quality ensures that the SN74CBT3251RGYR meets strict industry standards for performance and reliability, making it a trusted choice for engineers and designers.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4865 $51.0825
255+ $0.3992 $101.7960
390+ $0.3867 $150.8130
535+ $0.3742 $200.1970
695+ $0.3617 $251.3815
930+ $0.3243 $301.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess