EN
  • EN
  • DE

DS92LV3222TVS/NOPB

Part No DS92LV3222TVS/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 20-50 MHz 32-Bit Channel Link II Serializer / Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Function Deserializer
Data Rate 1.6Gbps
Input Type Channel Link II (LVDS)
Output Type Channel Link II (LVCMOS)
Number of Inputs 2
Number of Outputs 32
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1169741-DS92LV3222TVS/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS92LV3222
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS92LV3222TVS/NOPB CAD Model

Description

The DS92LV3222TVS/NOPB is a high-performance, low-voltage differential signaling (LVDS) receiver designed by Texas Instruments. This integrated circuit is specifically engineered to provide a robust and efficient interface for high-speed data communication in a wide array of applications, including telecommunications, computing, and industrial equipment.

Key Features

  • LVDS Technology: The DS92LV3222TVS/NOPB utilizes LVDS technology which offers low power consumption and minimizes electromagnetic interference (EMI), making it ideal for noise-sensitive applications.
  • High Data Rates: This receiver supports data rates up to 400 Mbps, catering to applications that require high-speed data transfer.
  • Wide Operating Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Flow-Through Pinout: The device features a flow-through pinout which simplifies PCB layout and reduces signal crosstalk, enhancing signal integrity.
  • Power Down Mode: A power down mode is available to reduce power consumption when the device is not in active use.
  • Robust ESD Protection: The DS92LV3222TVS/NOPB is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device from potential damage due to static electricity.

Applications

The DS92LV3222TVS/NOPB is versatile and can be used in a variety of high-speed data communication applications, including:

  • Cellular base stations
  • Networking equipment such as routers and switches
  • High-speed computer interfaces
  • Industrial control systems
  • Medical imaging devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS92LV3222TVS/NOPB is no exception. It is manufactured under stringent conditions to meet high industry standards. Furthermore, the NOPB designation indicates that the product is lead-free, making it compliant with international regulations on hazardous substances.

Conclusion

Overall, the DS92LV3222TVS/NOPB from Texas Instruments represents a reliable and efficient solution for high-speed data transmission. Its robust design, coupled with LVDS technology, makes it a preferred choice for engineers and designers looking to enhance their data communication systems.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess