EN
  • EN
  • DE

DS92LV2412SQE/NOPB

Part No DS92LV2412SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 24BIT 60WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 1.2Gbps
Input Type Channel Link II (CML)
Output Type Channel Link II (LVCMOS)
Number of Inputs 1
Number of Outputs 24
Supply Voltage - Operating 1.71 V to 1.89 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 60-WQFN (9x9)
Win Source Part Number 1035109-DS92LV2412SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS92LV2412SQE/NOPB CAD Model

Description

DS92LV2412SQE/NOPB - A High-Performance Serializer/Deserializer from Texas Instruments

The DS92LV2412SQE/NOPB is a cutting-edge serializer/deserializer (SerDes) component designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is tailored for high-speed data communications in a variety of industrial, automotive, and telecommunications applications.

Featuring a robust design, the DS92LV2412SQE/NOPB is capable of operating over a wide temperature range, making it suitable for harsh environments. It is designed to serialize 24 bits of parallel data into a serial data stream. This serialized data is then transmitted over a differential pair, reducing the number of data paths and thus minimizing the cable size and cost. At the receiving end, the corresponding deserializer converts the serial data back into 24 bits of parallel data.

One of the key advantages of the DS92LV2412SQE/NOPB is its high-speed performance. It supports a maximum data rate of up to 2.376 Gbps, ensuring rapid and efficient data transfer. This high data throughput capability makes it an ideal choice for applications that require fast data acquisition, real-time processing, or high-resolution video transmission.

The device comes in a compact WQFN-48 package, which is optimized for space-constrained applications. Its small footprint allows for a more efficient use of PCB (Printed Circuit Board) space, while providing excellent thermal performance. The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Furthermore, the DS92LV2412SQE/NOPB is equipped with a number of features that enhance its reliability and ease of use. These include programmable edge rates, an internal PLL (Phase-Locked Loop) for clock generation, and a power-down mode to conserve energy when the device is not in use. Additionally, built-in self-test (BIST) capabilities allow for straightforward system diagnostics and troubleshooting.

In summary, the DS92LV2412SQE/NOPB from Texas Instruments is a versatile and high-performance SerDes solution that is engineered to meet the demanding requirements of modern data communication systems. Its robust design, high data rates, and compact packaging make it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6434 $58.2170
11+ $9.5536 $105.0896
17+ $9.2551 $157.3367
23+ $8.9565 $205.9995
29+ $8.6580 $251.0820
39+ $7.7623 $302.7297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess