EN
  • EN
  • DE

RC0402JR-0730KL

Part No RC0402JR-0730KL
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES 30K OHM 5% 1/16W 0402 / 30 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Manufacturer Yageo
Packaging Reel - TR
Resistance 30 kOhms
Tolerance ±5%
Power (Watts) 0.063W, 1/16W
Composition Thick Film
Features Moisture Resistant
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0402 (1005 Metric)
Supplier Device Package 0402
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 232270570303L,9C04021A3002JLPF3,311-30KJRDKR,311-30KJRCT,311-30KJRTR,RC0402JR0730KL
Standard Package 10,000
Win Source Part Number 1326597-RC0402JR-0730KL
Ultra Librarian 3D Model Ultra Librarian RC0402JR-0730KL CAD Model

Description

The RC0402JR-0730KL is a thick film chip resistor manufactured by Yageo. Designed for general-purpose applications in electronic circuits, this resistor is characterized by its consistent reliability and stable performance, making it well-suited for a wide array of applications, including consumer electronics, industrial equipment, and telecommunications devices. The RC0402JR-0730KL is engineered for surface mount technology (SMT), facilitating efficient automated assembly processes.

Applications

  • General electronic circuits
  • Current limitation
  • Voltage division
  • Pull-up and pull-down resistor configurations
  • Signal termination applications

Features

  • Thick Film Construction: Offers inherent stability and reliability under varied conditions.
  • Surface Mount Design: Optimized for automated assembly, reducing manual handling.
  • Compact Dimensions: Its 0402 form factor allows for use in dense circuit designs.
  • RoHS Compliance: Free from hazardous materials, aligning with environmental protection standards.
  • Broad Resistance Spectrum: Available in numerous resistance values catering to different circuit requirements.

Benefits

  • Consistent Operation: Maintains a stable resistance value, ensuring consistent circuit behavior.
  • Reduced Assembly Costs: The SMT design facilitates easier and more cost-effective automated assembly.
  • Optimized Space Utilization: Small size is ideal for miniaturized electronic devices and high-density PCBs.
  • Environmentally Compliant: RoHS-compliant, thus minimizing environmental impact.
  • Versatile Use: Suitable for a multitude of applications within general electronic design.

Specifications

The RC0402JR-0730KL chip resistor features a resistance of 30 kOhms and is available in a compact 0402 package. It possesses a tolerance of 5% and a power rating of 0.063W (or 1/16W). Its Temperature Coefficient of Resistance (TCR) is ±200 ppm/°C, and it operates effectively between -55°C to +155°C. For exhaustive specifications and design considerations, please refer to the manufacturer’s datasheet.

You May Also Be Interested in

Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
71,430+ $0.0007 $50.0010
166,670+ $0.0006 $100.0020
250,000+ $0.0006 $150.0000
333,335+ $0.0006 $200.0010
500,000+ $0.0005 $250.0000
600,000+ $0.0005 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187,899 pieces
MOQ: 71430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess