EN
  • EN
  • DE

DS92LV1210TMSAX

Part No DS92LV1210TMSAX
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 10BIT 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Deserializer
Data Rate 400Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 1
Number of Outputs 10
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1035104-DS92LV1210TMSAX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS92LV1210TMSAX CAD Model

Description

Introducing the DS92LV1210TMSAX from Texas Instruments

The DS92LV1210TMSAX is a state-of-the-art, high-speed LVDS (Low Voltage Differential Signaling) serializer that offers a robust and efficient solution for high-speed data transmission. Manufactured by Texas Instruments, a leader in semiconductor design and production, this product is designed to meet the rigorous demands of fast-paced data communication environments.

With its advanced features and capabilities, the DS92LV1210TMSAX is an ideal choice for a wide range of applications, including telecommunications, computing, networking, and industrial systems that require high-speed data transfer with minimal signal degradation over long distances or in noisy environments.

Key Features

  • High Data Rates: The DS92LV1210TMSAX supports data rates up to 800 Mbps, allowing for rapid transmission of information and reducing data bottlenecks in complex systems.
  • Low Power Consumption: This serializer is designed for power efficiency, which is critical in today's energy-conscious electronic designs. Its low power consumption helps to extend the life of battery-powered devices and reduces thermal challenges in high-density systems.
  • LVDS Interface: The use of LVDS technology ensures that the DS92LV1210TMSAX provides high noise immunity and low electromagnetic interference (EMI), crucial for maintaining signal integrity in electrically noisy environments.
  • Small Footprint: The compact form factor of this serializer makes it suitable for space-constrained applications, allowing designers to maximize the use of PCB real estate.
  • Reliability: As with all Texas Instruments products, the DS92LV1210TMSAX is built to high-quality standards, offering reliable performance across a wide range of operating conditions.

Applications

  • High-speed data communications
  • Telecommunications infrastructure
  • Networking equipment
  • Industrial control systems
  • Video signal transmission
  • Automotive infotainment and camera systems

The DS92LV1210TMSAX is not just a component; it's a testament to Texas Instruments' commitment to innovation, quality, and performance in high-speed data transfer technology. By integrating this serializer into your design, you can ensure that your product meets the highest standards of data integrity and speed, keeping you ahead in the fast-moving world of technology.

You May Also Be Interested in

THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Maxim Integrated
Input Output
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess