EN
  • EN
  • DE

TCA7408ZSZR

Part No TCA7408ZSZR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description Low-Voltage 8-Bit I2C and SMBus I/O Expander with Interrupt Output, RESET, I/ODirection Registers, and Programmable Pull-up/Pull-down | IC I/O EXPANDER I2C 8BIT 16UCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Part Status Last Time Buy
The number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA
Clock Frequency 400kHz
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-UFBGA, CSPBGA
Supplier Device Package 16-UCSP (2x2)
Family Part Number TCA7408
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1265516-TCA7408ZSZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA7408ZSZR CAD Model

Description

Product Overview: TCA7408ZSZR from Texas Instruments

The TCA7408ZSZR is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This component is part of TI's extensive portfolio of interface devices, specifically tailored for applications requiring a high-performance I/O expander with serial interface.

Key Features

  • Interface: The TCA7408ZSZR utilizes an I²C-bus/SMBus interface, which allows for easy integration into existing systems with minimal additional components, enabling communication with microcontrollers or processors at a standard transfer rate.
  • Channels: It features an 8-bit I/O expander, providing additional I/O ports for the host processor, which can be configured as inputs or outputs.
  • Voltage Range: This device supports an operating voltage range from 1.65V to 5.5V, making it versatile for various power environments and compatible with both low-voltage and standard interface levels.
  • Package: Offered in a compact, lead-free surface mount package, the TCA7408ZSZR is designed for space-constrained applications and is compliant with RoHS standards.
  • Temperature Range: With an operational temperature range between -40°C to +85°C, it is suitable for industrial and automotive applications that require reliable performance under extreme conditions.

Applications

The TCA7408ZSZR is ideal for a wide range of applications, including but not limited to:

  • Server and telecom infrastructure
  • Industrial control systems
  • Automotive infotainment and body electronics
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TCA7408ZSZR is built to meet the stringent requirements of the industry, ensuring both robustness and longevity for your product designs. With Texas Instruments' reputation for reliability, you can incorporate this I/O expander into your systems with confidence, knowing that it will provide consistent performance and durability.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.0692
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2653
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4792 $52.0632
44+ $2.3223 $102.1812
67+ $2.2439 $150.3413
96+ $2.0870 $200.3520
125+ $2.0085 $251.0625
156+ $1.9301 $301.0956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess