EN
  • EN
  • DE

DS90UB964TRGCTQ1

Part No DS90UB964TRGCTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 800MBPS 64VQFN / LVDS Deserializer 1600Mbps Automotive 64-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Deserializer
Data Rate 800Mbps
Input Type FPD-Link III, LVDS
Output Type CSI-2, MIPI
Operating Supply Voltage 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 773381-DS90UB964TRGCTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UB964-Q1
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90UB964TRGCTQ1 CAD Model

Description

Overview of the DS90UB964TRGCTQ1 from Texas Instruments

The DS90UB964TRGCTQ1 is a versatile and advanced automotive FPD-Link III deserializer from the renowned semiconductor manufacturer, Texas Instruments (TI). This high-performance chip is specifically designed to meet the rigorous demands of the automotive industry, providing a reliable and efficient solution for video data transmission in vehicles.

Key Features

  • FPD-Link III Interface: The DS90UB964TRGCTQ1 employs TI's FPD-Link III technology, facilitating high-speed digital video data transmission from up to four cameras in a vehicle's surround view system. It supports a wide range of data rates, making it suitable for various camera resolutions and frame rates.
  • Multi-Camera Aggregation: This deserializer can aggregate video data streams from multiple sources over a single coaxial or STP cable, reducing the complexity of the wiring harness and saving space and weight in the vehicle.
  • Adaptive Equalization: It features adaptive equalization which enhances signal integrity over long cable distances, ensuring robust and clear video data transmission even in challenging automotive environments.
  • Advanced Diagnostics: The device includes built-in diagnostics and safety features that help detect and manage faults, contributing to the overall safety and reliability of the automotive system.

Applications

The DS90UB964TRGCTQ1 is ideal for a range of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Rearview and surround-view camera systems
  • Automotive infotainment and display systems
  • Driver monitoring systems

Technical Specifications

With a wide operating temperature range and AEC-Q100 qualification, the DS90UB964TRGCTQ1 is built to withstand the harsh conditions of automotive environments. Its power management features ensure efficient operation, while the programmable I/Os and GPIOs provide flexibility for system integration.

Conclusion

The DS90UB964TRGCTQ1 by Texas Instruments represents a cutting-edge solution for automotive video applications, offering robust performance, high data integrity, and advanced safety features. Its ability to support multiple cameras over a single cable simplifies design and enhances the reliability of automotive systems, making it an essential component for the next generation of vehicles.

You May Also Be Interested in

THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.9461 $77.8922
4+ $31.9558 $127.8232
5+ $30.9572 $154.7860
7+ $29.9585 $209.7095
9+ $28.9599 $260.6391
12+ $25.9641 $311.5692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess