EN
  • EN
  • DE

DS90UB960WRTDTQ1

Part No DS90UB960WRTDTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description CAMERA HUB / Quad FPD-Link III Deserializer Hub With Dual MIPI CSI-2 Ports for 2MP/60fps Camera, RADAR & Other Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Deserializer
Data Rate 4.16Gbps
Input Type FPD-Link III, LVDS
Output Type CSI-2, MIPI
Supply Voltage (V) 1.045V ~ 1.155V, 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811952-DS90UB960WRTDTQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB960WRTDTQ1 CAD Model

Description

DS90UB960WRTDTQ1 - FPD-Link III Deserializer

The DS90UB960WRTDTQ1 is a state-of-the-art FPD-Link III deserializer component from Texas Instruments, designed to meet the rigorous demands of automotive and industrial video applications. This advanced chip is part of TI's extensive portfolio of high-performance, automotive-grade products, offering a robust and flexible solution for video data transmission.

Key Features

  • High-Speed Data Transmission: The DS90UB960WRTDTQ1 supports high-speed forward channel data transmission, capable of handling up to 100 MHz pixel clocks for 1.5 Gbps per lane over a single differential link.
  • Multi-Camera Aggregation: With the ability to aggregate video data streams from up to four independent cameras, this deserializer is ideal for advanced driver-assistance systems (ADAS) and surround-view applications.
  • Adaptive Equalization: The integrated adaptive equalization technology ensures robust data transmission over long cable lengths, combating signal degradation and ensuring high-quality video output.
  • Backward Compatibility: It is backward compatible with previous FPD-Link serializers, ensuring a smooth transition for system upgrades and compatibility with a wide range of existing components.
  • Diagnostic Features: On-chip diagnostics and safety features facilitate system-level functional safety compliance, making the DS90UB960WRTDTQ1 suitable for safety-critical applications.

Applications

The DS90UB960WRTDTQ1 is designed for use in a variety of applications, particularly those requiring high data integrity and reliability:

  • Automotive ADAS
  • Automotive Infotainment Systems
  • Rear-View and Surround-View Camera Systems
  • Industrial Video Processing
  • Machine Vision Systems

Technical Specifications

The device operates over the automotive temperature range and is offered in a 65-pin VQFN package. It features a 1.8V to 3.3V supply voltage and low-power operation, making it an energy-efficient solution for modern electronic systems.

Conclusion

The DS90UB960WRTDTQ1 by Texas Instruments represents a cutting-edge solution for high-speed video data deserialization, providing robust connectivity, advanced features, and high reliability for automotive and industrial video systems. Its ability to support multiple cameras and maintain signal integrity over long cable runs makes it an indispensable component for next-generation video applications.

You May Also Be Interested in

National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8983 $62.6949
6+ $17.1473 $102.8838
10+ $16.6115 $166.1150
13+ $16.0756 $208.9828
17+ $15.5398 $264.1766
22+ $13.9322 $306.5084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess