EN
  • EN
  • DE

AD9058AKJ

Part No AD9058AKJ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual 8-Bit 50 MSPS A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Sampling Rate 50M
Number of Inputs 2
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of Converters 2
Architecture Flash
Reference Type Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital ±5V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 44-LCC (J-Lead)
Manufacturer Package 44-JLCC (16.39x16.39)
RoHS State Request Verification
Win Source Part Number 1138924-AD9058AKJ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9058
Introduction Date May 22, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD9058AKJ CAD Model

Description

Product Overview: AD9058AKJ from Analog Devices Inc.

The AD9058AKJ is a high-performance, dual-channel analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is engineered to deliver exceptional accuracy and speed, making it an ideal solution for a broad range of applications, including medical imaging, communication systems, and instrumentation.

The AD9058AKJ features two independent ADCs on a single monolithic chip, each capable of converting analog signals to 8-bit digital data at a maximum sampling rate of 50 MSPS (million samples per second). This allows for simultaneous sampling of two different signals, which is particularly useful in applications where phase coherence between multiple channels is critical.

Key Features:

  • Resolution: 8 bits per channel, providing a good balance between data size and resolution.
  • Sampling Rate: Up to 50 MSPS per channel, enabling the capture of high-frequency signals.
  • Dual Channel: Two ADCs integrated into one package for efficient multi-channel data acquisition.
  • Input Range: The input voltage range is flexible, accommodating a variety of signal levels.
  • Power Consumption: Optimized for low power operation to enhance system power efficiency.
  • Package: Available in a robust 68-pin PLCC (Plastic Leaded Chip Carrier) package.

The AD9058AKJ also boasts an on-chip track and hold function, which stabilizes the input signal during the conversion process, ensuring accurate and reliable digital output. Its high-speed parallel interface facilitates easy integration with digital signal processors (DSPs) and microcontrollers, making system design straightforward and efficient.

With its combination of speed, precision, and dual-channel capability, the AD9058AKJ is a versatile ADC that meets the demands of modern electronic systems. Whether for high-speed data acquisition, signal processing, or real-time control applications, the AD9058AKJ from Analog Devices Inc. is a compelling choice for designers seeking performance and reliability.

For detailed specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess