EN
  • EN
  • DE

MAX9210EUM+T

Part No MAX9210EUM+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER PROG 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX921
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 707282-MAX9210EUM+T
Ultra Librarian 3D Model Ultra Librarian MAX9210EUM+T CAD Model

Description

Maxim Integrated MAX9210EUM+T High-Speed LVDS Serializer

The MAX9210EUM+T is a cutting-edge high-speed low-voltage differential signaling (LVDS) serializer designed by Maxim Integrated to cater to the demands of high-speed data transmission in a compact and efficient package. This device is specifically engineered to convert parallel input data into serial output data, which is then transmitted over a differential pair, significantly reducing the number of interconnections required and minimizing electromagnetic interference (EMI).

Featuring a serialization factor of 10:1, the MAX9210EUM+T is capable of handling a wide range of data rates, making it an ideal solution for applications that require rapid and reliable data transmission such as automotive infotainment systems, high-resolution video displays, and industrial cameras. The serializer operates with a single +3.3V power supply and is characterized by its low power consumption and reduced heat dissipation, which is crucial for maintaining the integrity and longevity of electronic systems.

One of the key attributes of the MAX9210EUM+T is its robust design, which includes built-in self-test (BIST) capabilities, allowing for easy diagnostics and system verification. It also features a pre-emphasis function that boosts signal integrity over long cable distances by compensating for frequency-dependent losses, ensuring clear and accurate data transmission even in challenging environments.

The device comes in a compact 48-pin TSSOP package, denoted by the suffix 'EUM', and is offered in tape and reel form indicated by the '+T', making it suitable for automated assembly processes and high-volume production. The MAX9210EUM+T operates over the extended temperature range of -40°C to +85°C, providing reliability and performance stability across various temperature conditions.

For designers and engineers looking for a high-performance serialization solution, the MAX9210EUM+T from Maxim Integrated offers an exceptional balance of speed, power efficiency, and compactness, backed by the quality and support expected from a leading semiconductor manufacturer.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Analog Devices Inc.
IC
Lowest to $21.1376

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5077 $59.5539
17+ $6.9808 $118.6736
26+ $6.7637 $175.8562
36+ $6.5454 $235.6344
46+ $6.3271 $291.0466
62+ $5.6722 $351.6764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess