EN
  • EN
  • DE
  • IT

MAX6133AASA41+T

Part No MAX6133AASA41+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.04%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 32μVp-p
Noise - 10Hz to 10kHz 22μVrms
Parts Input Voltage (V) 4.2V ~ 12.6V
Supply Current 85μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX6133
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 705008-MAX6133AASA41+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6133AASA41+T CAD Model

Description

Product Overview: MAX6133AASA41+T from Maxim Integrated

The MAX6133AASA41+T is a high-precision, low-dropout voltage reference from Maxim Integrated, designed to provide a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. This component is particularly suitable for applications requiring a stable voltage reference under varying conditions, including industrial, medical, and communication systems.

Key Features

  • High Accuracy: The MAX6133AASA41+T offers an impressive initial accuracy of ±0.04%, ensuring precise voltage regulation for sensitive electronic components.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, this voltage reference maintains its accuracy over a wide temperature range, making it ideal for environments with fluctuating temperatures.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which enhances its performance in systems with limited headroom between the supply and reference voltages.
  • Stable with Capacitive Loads: It is designed to remain stable with capacitive loads, a critical feature for applications with dynamic load conditions.
  • Long-Term Stability: The MAX6133AASA41+T exhibits excellent long-term stability, ensuring a consistent performance over the lifespan of the product.
  • Wide Supply Voltage Range: It supports a broad supply voltage range, accommodating various system designs and power requirements.

Applications

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Medical devices
  • Industrial controls
  • Telecommunications equipment

Product Specifications

The MAX6133AASA41+T comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. The output voltage is fixed at 4.096V, a common reference voltage for many digital systems, providing compatibility with a wide range of components. Additionally, the device features a low supply current, contributing to energy-efficient operation in battery-powered devices.

Conclusion

Maxim Integrated's MAX6133AASA41+T stands out as a reliable and precise voltage reference solution for high-accuracy electronics. Its combination of accuracy, stability, and low power consumption makes it a versatile choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess