EN
  • EN
  • DE
  • IT

SOMC-1601-10K 2%

Part No SOMC-1601-10K 2%
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191849-SOMC-1601-10K 2%
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC-1601-10K 2% CAD Model

Description

The SOMC-1601-10K 2% is a thick film resistor network manufactured by Vishay. This surface mount component integrates multiple resistors into a single package, providing a space-saving solution for electronic circuits. The '10K' indicates a resistance value of 10 kilo-ohms, and '2%' specifies the tolerance of the resistance value.

Applications:

  • Voltage Dividers: Precisely divides voltage levels in circuits requiring accurate voltage referencing.
  • Current Limiting: Protects sensitive components from excessive current flow.
  • Pull-Up/Pull-Down Resistors: Establishes defined logic states in digital circuits.
  • Feedback Resistors: Sets gain and stability in amplifier circuits.
  • Precision Analog Circuits: Suitable for applications requiring accurate resistance values.

Features:

  • Surface Mount Package: Compact SOMC package saves valuable board space.
  • Thick Film Technology: Provides stable and reliable resistor performance.
  • Multiple Resistors in One Package: Reduces component count and simplifies assembly.
  • 10k Ohm Resistance: Each resistor in the network has a value of 10k Ohms.
  • 2% Tolerance: Offers improved precision compared to standard tolerance resistors.

Benefits:

  • Space Saving: Minimizes board footprint by integrating multiple resistors.
  • Improved Reliability: Thick film construction ensures robust performance under varying conditions.
  • Simplified Assembly: Surface mount design allows for automated pick-and-place and soldering.
  • Cost Effective: Reduces component count and simplifies the assembly process, lowering overall system costs.
  • Enhanced Precision: The 2% tolerance provides more accurate resistance values for demanding applications.

Additional Details:

The SOMC-1601-10K 2% resistor network consists of multiple 10k Ohm resistors with a 2% tolerance. The specific configuration (number of resistors and connection scheme) depends on the exact variant. The power rating is typically specified per resistor and for the entire package. The operating temperature range generally spans from -55°C to +125°C. Proper soldering techniques and reflow profiles are essential for reliable assembly and optimal performance. The materials used are selected for their electrical and thermal properties, ensuring long-term stability and performance. The improved precision of the 2% tolerance makes this component suitable for applications requiring more accurate resistance values than standard tolerance resistors provide.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6108 $58.4432
10+ $11.9889 $119.8890
15+ $11.6135 $174.2025
21+ $11.2393 $236.0253
27+ $10.8651 $293.3577
36+ $9.7401 $350.6436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess