EN
  • EN
  • DE

DS90UB936TRGZTQ1

Part No DS90UB936TRGZTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 12-BIT 100MHFPD-LINK III DESERIA / Dual, 2.5 Gbps, FPD-Link III Deserializer Hub With MIPI CSI-2 Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Deserializer
Data Rate 2.5Gbps
Input Type FPD-Link III
Output Type CSI-2, MIPI
Number of Inputs 2
Number of Outputs 12
Supply Voltage (V) 1.045V ~ 1.155V, 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN-EP (7x7)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812023-DS90UB936TRGZTQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB936TRGZTQ1 CAD Model

Description

Product Overview: DS90UB936TRGZTQ1 from Texas Instruments

The DS90UB936TRGZTQ1 is a high-performance FPD-Link III serializer, which is part of Texas Instruments’ extensive interface portfolio designed for automotive applications. This advanced chip is engineered to meet the demanding requirements of safety-critical automotive systems, providing a robust and reliable communication solution for in-vehicle networks.

Key Features

  • High-Speed Data Transmission: The DS90UB936TRGZTQ1 facilitates high-speed forward channel transmission of up to 12 Gbps, enabling rapid data transfer for real-time video and control data.
  • Advanced FPD-Link III Technology: Utilizing the latest FPD-Link III technology, the serializer ensures high data integrity and EMI performance, essential for automotive environments.
  • Support for Multiple Interfaces: It is compatible with a variety of video interfaces, including MIPI CSI-2, making it versatile for integration with different sensors and processors.
  • Robust Safety Features: With built-in safety mechanisms such as CRC error checking and real-time diagnostics, the DS90UB936TRGZTQ1 supports fail-safe operation, contributing to system-level functional safety.

Applications

The DS90UB936TRGZTQ1 is ideal for a range of automotive applications, particularly those requiring high-resolution video data transmission, such as:

  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Infotainment Systems
  • Rear-View and Surround-View Cameras
  • Driver Monitoring Systems

Quality and Reliability

As with all Texas Instruments products, the DS90UB936TRGZTQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring its performance under extreme automotive conditions. Additionally, the device is designed to support extended temperature ranges, which is critical for outdoor and under-the-hood applications.

Package and Availability

The DS90UB936TRGZTQ1 comes in a compact 48-pin VQFN package, optimized for space-constrained applications. Its small footprint allows for easy integration into existing automotive designs. Texas Instruments provides comprehensive technical support and documentation, making design-in processes as smooth as possible.

With its combination of high-speed data transmission, robust safety features, and flexible interface compatibility, the DS90UB936TRGZTQ1 is a reliable choice for next-generation automotive systems.

You May Also Be Interested in

Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.0805 $52.1610
5+ $21.3994 $106.9970
8+ $20.7307 $165.8456
10+ $20.0619 $200.6190
13+ $19.3932 $252.1116
18+ $17.3870 $312.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess