EN
  • EN
  • DE

MAX16993AGJC/VY+GA

Part No MAX16993AGJC/VY+GA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG TRPL 32QFND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Part Status Preliminary
Function Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 3
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 3.95V
Output Current 3A
Switching Frequency 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFND-EP (5x5)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 702003-MAX16993AGJC/VY+GA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16993AGJC/VY+GA CAD Model

Description

Maxim Integrated MAX16993AGJC/VY+GA Automotive Step-Down Converter

The MAX16993AGJC/VY+GA from Maxim Integrated is a high-performance automotive step-down converter designed for applications that require high efficiency, compact size, and reliability under demanding conditions. This advanced power management IC is particularly suited for automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle applications where stable and efficient voltage conversion is critical.

This step-down (buck) converter operates over a wide input voltage range, making it compatible with various automotive battery voltages. It is engineered to maintain stable operation through cold-crank and start-stop scenarios, ensuring uninterrupted functionality of the vehicle's electronic systems. The device features a fixed 2.1MHz switching frequency, which allows for the use of small external components, resulting in a compact power solution that minimizes board space and simplifies design.

The MAX16993AGJC/VY+GA is built with integrated high-side and low-side switches, which enhances its efficiency and reduces the need for external FETs. This integration not only simplifies the design but also helps to reduce the overall system cost. The device also includes a range of protective features such as overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring the safety and longevity of both the converter and the system it powers.

Maxim Integrated has designed the MAX16993AGJC/VY+GA with automotive-grade robustness, meeting the AEC-Q100 standard for reliability. The device is offered in a compact, 24-pin TQFN package with an exposed pad for improved thermal performance, which is crucial in the thermally challenging environment of automotive applications.

With its high efficiency, small footprint, and robust protection features, the MAX16993AGJC/VY+GA step-down converter is an excellent choice for designers looking to optimize their automotive power designs for performance and space while adhering to stringent industry standards.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess