EN
  • EN
  • DE
Part No FMA6
Manufacturer Carlo Gavazzi Inc.
Catalog Magnetic Sensors - Position, Proximity, Speed (Modules)
Description SEN PROX MAG NO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules)
Mfr Carlo Gavazzi Inc.
Series FM
Package Box
Product Status Active
Type Switch
Output Type SPST-NO
Termination Style Wire Leads
Voltage - Supply 100VAC
Temperature Range - Operating -20°C ~ 70°C
Package / Case Cylinder, Threaded - M10
Standard Package 5 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 131467-FMA6
Ultra Librarian 3D Model Ultra Librarian FMA6 CAD Model

Description

The FMA6 is a magnetic sensor from Carlo Gavazzi Inc. It is part of the FM series and is a switch type sensor designed for position, proximity, and speed sensing applications.

  • Sensor Type: Magnetic
  • Series: FM
  • Application: Position, Proximity, Speed Sensing
  • Connection: Wire Leads
  • Package: Box
  • Standard Package: 5 pcs
  • Output Type: SPST-NO (Single Pole, Single Throw - Normally Open)
  • Operating Voltage: 100VAC
  • Temperature Range: -20°C to 70°C

You May Also Be Interested in

Littelfuse Inc.
SENSOR REED SW SPDT WIRE LEADS
Lowest to $17.9377
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $0.2596
Honeywell
SENSOR VRS SINE WAVE CONNECTOR
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $5.5155
Honeywell
SENSOR VRS SINE WAVE WIRE LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPDT WIRE LEADS
Lowest to $2.9629
GoChip
3.5-24V, Detection distance 0-1.5mm, for a tooth width of 1.0mm, TO-94
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8247 $58.2470
25+ $4.7794 $119.4850
38+ $4.6292 $175.9096
52+ $4.4802 $232.9704
67+ $4.3313 $290.1971
90+ $3.8831 $349.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess