EN
  • EN
  • DE

DS90UB927QSQ

Part No DS90UB927QSQ
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1649+
Reference case WQFN40
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 710073-DS90UB927QSQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UB927QSQ CAD Model

Description

Introducing the DS90UB927QSQ from Texas Instruments

The DS90UB927QSQ is a cutting-edge serializer designed by Texas Instruments, renowned for its exceptional performance in automotive and industrial applications. As a part of the FPD-Link III family, this device is engineered to meet the rigorous demands of high-speed data transmission and robustness required in the automotive environment.

The DS90UB927QSQ is capable of serializing up to 24 bits of data across a single differential pair, achieving a remarkable throughput of up to 3.4 Gbps, which includes the embedded clock signal. This high-speed interface is perfect for transmitting video data that supports 1080p resolution and beyond, making it an ideal choice for advanced driver assistance systems (ADAS), infotainment systems, and rear-seat entertainment.

One of the standout features of this serializer is its support for bidirectional control channel communication. This allows for the transmission of control data and GPIO over the same differential pair, simplifying the cabling requirements and reducing overall system complexity and cost. Additionally, the DS90UB927QSQ offers built-in HDCP encryption, providing secure content transmission and ensuring compliance with the latest digital content protection standards.

The robustness of the DS90UB927QSQ is evident in its ability to operate over extended temperature ranges, typically from -40°C to +105°C, which is crucial for automotive-grade reliability. The device also includes advanced features like adaptive equalization and a spread spectrum clock (SSC) generator, which help to minimize electromagnetic interference (EMI) and ensure signal integrity over long cable runs.

For ease of integration, the DS90UB927QSQ is compatible with a wide range of microprocessors and comes in a compact 48-pin QFN package. This makes it an excellent choice for space-constrained applications. Furthermore, Texas Instruments provides comprehensive technical support, including reference designs and evaluation modules, to expedite the design and development process for engineers.

Whether you're developing the next generation of automotive displays or high-speed data communication systems, the DS90UB927QSQ from Texas Instruments offers the performance, reliability, and ease of use required to create cutting-edge products.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess