EN
  • EN
  • DE

DS90UB924TRHSRQ1

Part No DS90UB924TRHSRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 720P 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features - Deserializer 4 Input 4 Output 48-WQFN (7x7)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-WQFN (7x7)
Family Name DS90UB924
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DS90UB924TRHSRQ1CT, 296-DS90UB924TRHSRQ1DKR, 296-DS90UB924TRHSRQ1TR, DS90UB924TRHSRQ1-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917493-DS90UB924TRHSRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB924TRHSRQ1 CAD Model

Description

Product Overview: Texas Instruments DS90UB924TRHSRQ1

The DS90UB924TRHSRQ1 from Texas Instruments (TI) is a robust, high-performance automotive serializer which is part of TI's FPD-Link III family. This advanced chipset solution is designed to meet the rigorous demands of automotive infotainment and advanced driver assistance systems (ADAS). It provides a powerful interface for high-speed data transmission over a single differential pair, simplifying the design and reducing the cabling complexity in modern vehicles.

Key Features and Benefits

  • High-Speed Data Transmission: The DS90UB924TRHSRQ1 supports high data rates up to 3.12 Gbps, enabling the transfer of uncompressed video data along with additional signals such as control, audio, and power over a single twisted-pair cable.
  • FPD-Link III Interface: The device incorporates TI's FPD-Link III technology, ensuring robust and reliable data communication with high immunity to electromagnetic interference (EMI), which is critical in the automotive environment.
  • Advanced Diagnostics: It features built-in diagnostic capabilities, including a bidirectional control channel that allows for the handling of I2C communication, GPIOs, and interrupts, which are essential for system monitoring and management.
  • Adaptive Equalization: The serializer includes adaptive equalization technology to compensate for cable length and quality variations, ensuring optimal signal integrity over long cable runs.
  • Power Over Coax (PoC): The DS90UB924TRHSRQ1 supports Power over Coax technology, reducing the need for additional power wires and further simplifying the system design.
  • Automotive Grade: As an automotive-grade product, it is designed to operate in extreme temperature ranges and is qualified for use in harsh automotive environments.

Applications

The DS90UB924TRHSRQ1 is ideal for a variety of applications within the automotive sector, including:

  • Infotainment and navigation systems
  • Rear-seat entertainment systems
  • Advanced driver assistance systems (ADAS)
  • Automotive camera systems
  • Driver monitoring systems

With its high-speed performance, robustness, and advanced features, the DS90UB924TRHSRQ1 is a critical component for automotive manufacturers looking to enhance the in-vehicle experience and improve safety with high-resolution video and data communication systems.

You May Also Be Interested in

National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1182 $64.4728
8+ $13.2252 $105.8016
12+ $12.8120 $153.7440
17+ $12.3987 $210.7779
21+ $11.9854 $251.6934
28+ $10.7455 $300.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess