EN
  • EN
  • DE

LM2903VQPWRG4

Part No LM2903VQPWRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DIFF DUAL 8TSSOP / Comparator Differential CMOS, MOS, Open-Drain, TTL 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Mounting Surface Mount
Supplier Device Package 8-TSSOP
Base Product Number LM2903
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LM2903VQPWRG4,TEXTISLM2903VQPWRG4
Standard Package 2,000
Win Source Part Number 1319849-LM2903VQPWRG4
Ultra Librarian 3D Model Ultra Librarian LM2903VQPWRG4 CAD Model

Description

Product Overview: LM2903VQPWRG4

The LM2903VQPWRG4 is a high-performance dual differential comparator produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is designed to operate from a single power supply over a wide range of voltages or from dual supplies for systems that require a bipolar operation. It is well-suited for a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Wide Supply Range: The LM2903VQPWRG4 can operate from a supply voltage range of 2V to 36V for single supply operations, and ±1V to ±18V for dual supply configurations, making it versatile for various electronic circuits.
  • Low Supply Current: It is optimized for low power consumption, drawing a typical supply current of only 0.8mA, which is beneficial for battery-powered devices.
  • High Input Offset Voltage: This comparator has a typical input offset voltage of 2mV, ensuring precise performance in applications requiring accurate signal detection.
  • Output Compatibility: The output can directly interface with TTL, MOS, and CMOS logic systems without the need for pull-up resistors, simplifying circuit design.
  • Wide Temperature Range: It is designed to operate over an extended industrial temperature range from -40°C to +125°C, ensuring reliable performance under varying environmental conditions.

Applications

The LM2903VQPWRG4 is ideal for a multitude of applications that require a reliable comparison of signals. These include:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitoring
  • Window detectors
  • Level shift detectors
  • Battery chargers
  • Relay drivers
  • Motor control circuits

Package and Quality

The LM2903VQPWRG4 comes in a TSSOP-8 (Thin Shrink Small Outline Package) which is suitable for surface mount technology, offering a compact footprint for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making this comparator a dependable choice for critical system designs.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3208 $51.3280
380+ $0.2633 $100.0540
590+ $0.2550 $150.4500
815+ $0.2468 $201.1420
1,050+ $0.2386 $250.5300
1,405+ $0.2139 $300.5295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,600 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess