EN
  • EN
  • DE

DS90CR481VJD/NOPB

Part No DS90CR481VJD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 48-Bit LVDS Channel Link SER/DES − 65 - 112 MHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Tray
Function Serializer
Data Rate 5.38Gbps
Input Type CMOS/TTL
Output Type LVDS
Number of Inputs 48
Number of Outputs 8
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -10°C ~ 70°C (TA)
Mounting SMD
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 1169603-DS90CR481VJD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90CR481
Introduction Date May 01, 2002
ECCN 5A991.b.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90CR481VJD/NOPB CAD Model

Description

The DS90CR481VJD/NOPB from Texas Instruments is a state-of-the-art channel-link serializer that provides a high-speed serial interface between a graphics controller and a display panel. This device is part of Texas Instruments' extensive line of interface solutions and is designed to support display applications where high data throughput and cable simplification are required.

Key Features

  • High-Speed Data Transmission: The DS90CR481VJD/NOPB offers a significant speed advantage, capable of serializing 24 to 48 bits of parallel RGB data and up to 3 bits of control data into a single LVDS (Low Voltage Differential Signaling) data stream.
  • Reduced EMI: By utilizing LVDS technology, the DS90CR481VJD/NOPB reduces electromagnetic interference (EMI), which is crucial for maintaining signal integrity in sensitive applications.
  • Bandwidth Efficiency: This device can operate at a pixel clock range of 25 MHz to 112 MHz, providing a bandwidth of up to 1.9 Gbps, ensuring efficient data transmission for high-resolution displays.
  • Power Management: With an integrated power-down mode, the DS90CR481VJD/NOPB conserves power during periods of inactivity, making it an energy-efficient choice for portable and battery-operated devices.
  • Compatibility: It is designed to be compatible with a wide range of graphics controllers and display panels, offering a versatile solution for various display interface requirements.

Applications

The DS90CR481VJD/NOPB is ideal for a variety of applications that require high-speed data transfer and minimal signal interference. These include:

  • High-resolution digital display panels such as LCDs and OLEDs
  • Notebooks and personal computers
  • Industrial displays and medical imaging devices
  • Automotive infotainment systems

Environmental and Quality Certifications

The DS90CR481VJD/NOPB is designed to meet rigorous industry standards, ensuring reliability and performance. It is available in a lead-free package and is compliant with RoHS standards, reflecting Texas Instruments' commitment to environmental responsibility.

You May Also Be Interested in

Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5131 $57.0262
5+ $23.3953 $116.9765
7+ $22.6642 $158.6494
10+ $21.9331 $219.3310
12+ $21.2020 $254.4240
16+ $19.0087 $304.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess