The DS90CF564MTDX is a state-of-the-art LVDS (Low Voltage Differential Signaling) receiver designed and manufactured by Texas Instruments. This integrated circuit is engineered to convert LVDS data streams into LVTTL (Low Voltage TTL) output formats, making it an essential component in high-speed data communication systems.
Key Features
- High Data Rates: Supports data rates up to 155.5 Mbps per channel, enabling rapid data transfer for demanding applications.
- LVDS to LVTTL Conversion: Converts LVDS signals to LVTTL outputs, ensuring compatibility with a wide range of digital devices.
- Low Power Consumption: Operates with a minimal power draw, contributing to energy-efficient system designs.
- Robust ESD Protection: Features excellent electrostatic discharge protection, safeguarding the device from potential damage due to static electricity.
Applications
The DS90CF564MTDX is versatile and can be used in various high-speed data communications applications, including:
- Telecommunications Equipment
- Computer Peripherals
- Networking Hardware
- Industrial Control Systems
Technical Specifications
Parameter
Value
Data Rate
Up to 155.5 Mbps
Operating Temperature
-40°C to +85°C
Supply Voltage
3.3V ± 0.3V
Package
TSSOP
Pin Count
28
Quality and Reliability
Texas Instruments is known for its commitment to quality and the DS90CF564MTDX is no exception. It has been rigorously tested to meet strict industry standards, ensuring reliable performance in a variety of settings.
Ordering Information
The DS90CF564MTDX is available in a TSSOP (Thin Shrink Small Outline Package) with 28 pins. For ordering and detailed technical information, customers can visit the Texas Instruments website or contact authorized distributors.