EN
  • EN
  • DE

D2147

Part No D2147
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 249835-D2147
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D2147 CAD Model

Description

Analog Devices Inc. presents the D2147, a state-of-the-art high-performance converter designed for a wide range of applications. This precision converter exemplifies the latest in conversion technology, ensuring accurate and rapid data processing for industrial, communications, and high-end consumer electronics.

Key Features

  • High Precision: The D2147 boasts exceptional accuracy, minimizing data conversion errors and enhancing overall system reliability.
  • Fast Conversion Rates: With its swift data processing capabilities, the D2147 ensures real-time performance for time-sensitive applications.
  • Low Power Consumption: Engineered for efficiency, the D2147 conserves energy, making it ideal for portable and battery-operated devices.
  • Robust Interface Options: The converter supports multiple interface standards, providing flexibility in system design and ease of integration.

Applications

The versatile nature of the D2147 makes it suitable for various applications, including but not limited to:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • High-speed Data Acquisition
  • Communications Infrastructure

Technical Specifications

Parameter Value
Resolution 16-bit
Sampling Rate Up to 250 MSPS
Input Range ±V REF
Supply Voltage 1.8V - 5.25V
Operating Temperature -40°C to +85°C

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The D2147 is built to meet stringent industry standards, ensuring performance and durability in even the most demanding conditions.

Ordering Information

For detailed ordering information and to request samples of the D2147, please visit the Analog Devices Inc. website or contact their sales team directly. Ensure your designs are powered by precision and efficiency with the D2147 converter.

You May Also Be Interested in

Gamma Microelectronics Inc.
1.0A LOW DROPOUT PRECISION LINEAR REGULATORS
Need more? Email Us
Gamma Microelectronics Inc.
Need more? Email Us
Genesis
Lowest to $10.7577
Genesis
Need more? Email Us
Gamma Microelectronics Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Lowest to $6.4530
Genesis
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess