EN
  • EN
  • DE

LTC4364HDE-1#PBF

Part No LTC4364HDE-1#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER W/DIODE 14DFN /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc.
Package Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4364HDE1PBF,LTC4364HDE-1#PBF-ND,505-LTC4364HDE-1#PBF,-2735-LTC4364HDE-1#PBF
Standard Package 91
Win Source Part Number 1202691-LTC4364HDE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4364HDE-1#PBF CAD Model

Description

Analog Devices Inc. LTC4364HDE-1#PBF Surge Stopper

The LTC4364HDE-1#PBF from Analog Devices Inc. is a robust surge stopper designed to protect sensitive electronic equipment from high voltage transients and surges that can cause irreparable damage. This component is a crucial addition to any system that requires reliable protection against unpredictable voltage spikes, ensuring the longevity and stability of the application it serves.

Key Features

  • Wide Operating Voltage Range: The device operates over a broad voltage range, making it versatile for various applications.
  • Overvoltage and Overcurrent Protection: It offers comprehensive protection by clamping input voltages and limiting the output current during fault conditions.
  • Fast Response Time: The LTC4364HDE-1#PBF responds quickly to surges, providing rapid protection to downstream components.
  • Low Quiescent Current: Its low current draw in standby mode ensures minimal impact on the overall power consumption of the system.
  • Adjustable Output Clamp Voltage: Users can set the desired clamp voltage level to meet specific requirements, enhancing the flexibility of the device.

Applications

The LTC4364HDE-1#PBF is ideal for a wide range of applications where surge protection is critical, such as:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace systems
  • Telecommunications equipment
  • Power supplies and converters

Technical Specifications

The device comes in a compact, thermally efficient 12-lead (4mm × 3mm) DFN package, offering a space-saving solution for modern electronic designs. It is characterized by its ability to withstand and control high transient voltages, thus providing a shield to sensitive circuitry from potential harm. The LTC4364HDE-1#PBF is also designed to operate reliably in harsh environments, as indicated by its 'H' grade, which denotes an operating temperature range of -40°C to +150°C.

With its combination of performance, durability, and versatility, the LTC4364HDE-1#PBF surge stopper from Analog Devices Inc. is an indispensable component for any application where voltage surges pose a risk to electronic integrity and functionality.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4626 $52.3878
7+ $14.3283 $100.2981
11+ $13.8806 $152.6866
15+ $13.4328 $201.4920
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess