EN
  • EN
  • DE

DS36C280M/NOPB

Part No DS36C280M/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Half RS422, RS485 8-SOIC
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name DS36C280
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *DS36C280M, *DS36C280M/NOPB, DS36C280M, DS36C280M-ND, DS36C280M-NDR, DS36C280MNOPB
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869582-DS36C280M/NOPB
Ultra Librarian 3D Model Ultra Librarian DS36C280M/NOPB CAD Model

Description

Product Overview: DS36C280M/NOPB

The DS36C280M/NOPB is a robust, low-power transceiver module from Texas Instruments designed for RS-485 and RS-422 communication protocols. This integrated circuit ensures reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, networking, and automation applications.

Key Features

  • Compatibility: Fully compliant with the TIA/EIA-485A standard, the DS36C280M/NOPB guarantees interoperability with other RS-485 and RS-422 devices.
  • Bus-Pin Protection: Enhanced with ±15kV Human Body Model (HBM) electrostatic discharge (ESD) protection on the bus pins, providing resilience against electrical disturbances.
  • Low Power Consumption: With a typical supply current of 300 µA, this device is optimized for energy efficiency, which is critical for battery-powered and remote systems.
  • Wide Temperature Range: Operates reliably across an extended industrial temperature range from -40°C to +125°C, ensuring performance in harsh conditions.
  • Differential Output: The transceiver features a differential output, which enhances signal integrity over long cable runs by reducing susceptibility to noise.
  • High Data Rates: Supports data rates up to 20 Mbps, making it suitable for high-speed data communication requirements.
  • Thermal Shutdown Protection: Incorporated thermal shutdown protection prevents damage from overheating, thus enhancing the device's longevity.

Applications

The DS36C280M/NOPB is versatile and can be used in a variety of applications that require reliable data transmission. Some common applications include:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Point of sale (POS) terminals
  • Data acquisition systems

Environmental and Quality Certifications

The DS36C280M/NOPB is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, it is offered in an 8-pin SOIC package, which is widely accepted in the industry for ease of integration and soldering.

In conclusion, the DS36C280M/NOPB from Texas Instruments is a reliable and efficient solution for any application requiring RS-485 or RS-422 communication. Its robust protection features and low-power operation make it a smart choice for designers looking to enhance their system's communication reliability and efficiency.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess