EN
  • EN
  • DE

MSM514265E-60J3

Part No MSM514265E-60J3
Manufacturer OKI/Metcal
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831650-MSM514265E-60J3
Ultra Librarian 3D Model Ultra Librarian MSM514265E-60J3 CAD Model

Description

The MSM514265E-60J3 is a 262,144-word x 4-bit Dynamic RAM (DRAM) manufactured by OKI/Metcal. It provides fast access times and is suitable for a wide array of applications requiring temporary data storage.

Applications:

  • Memory modules in computers and embedded systems
  • Video memory in graphics cards and display systems
  • Cache memory in processor systems
  • Digital signal processing (DSP) applications
  • Networking hardware

Features:

  • Organization: 262,144 words × 4 bits
  • Access Time: 60 ns
  • Power Supply Voltage: 5V
  • Package: SOJ (Small Outline J-lead)
  • Refresh: Self-refresh capability
  • Low Power Consumption

Benefits:

  • High-Speed Performance: The 60 ns access time ensures rapid data retrieval and storage, critical for real-time processing.
  • Moderate Capacity: The 262,144-word x 4-bit density offers adequate storage for various application needs.
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-operated devices and energy-efficient systems.
  • Easy Integration: The SOJ package facilitates simple board assembly and reduces manufacturing costs.
  • Reliable Operation: Designed to deliver consistent performance, ensuring data integrity and system stability.

Technical Specifications:

The MSM514265E-60J3 operates with a 5V power supply and consumes minimal power. It uses a multiplexed address input to minimize the pin count. A self-refresh mode is incorporated to retain data while minimizing power consumption during standby. The device is housed in a standard SOJ package for surface mount assembly. The typical operating temperature range is from 0°C to 70°C.

Built with advanced CMOS technology, this DRAM offers both low power consumption and high reliability. It is widely used in older computer systems, embedded controllers, and various applications that require a balance of speed and memory capacity. This component offers a cost-effective solution for applications requiring fast temporary storage.

In summary, the MSM514265E-60J3 is a dependable and efficient DRAM suitable for applications where fast data access and moderate memory density are required. Its low power consumption and ease of integration make it a versatile choice for a wide range of electronic systems.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess