EN
  • EN
  • DE

DS280BR810ZBFR

Part No DS280BR810ZBFR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REPEATER 28GBPS 135NFBGA / Low Power 28 Gbps 8 Channel Linear Repeater
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Buffer, ReDriver
Input CML
Output CML
Data Rate (Maximum) 28Gbps
Number of Channels 8
Supply Voltage (V) 2.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 135-LFBGA
Supplier Device Package 135-NFBGA (13x8)
Manufacturer Pack Quantity 1,000
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805819-DS280BR810ZBFR
Ultra Librarian 3D Model Ultra Librarian DS280BR810ZBFR CAD Model

Description

The DS280BR810ZBFR is a high-performance, low-power, 8-channel repeater with integrated signal conditioning and retimer functionality. Designed and manufactured by Texas Instruments, this advanced IC is engineered to enhance signal integrity for high-speed interconnects. It is an ideal solution for applications that demand robust data transmission over long and potentially noisy cables and backplanes.

Key Features

  • High-Speed Performance: Supports data rates up to 28 Gbps per channel, making it suitable for demanding applications such as 100G Ethernet, EDR InfiniBand, and 32G Fibre Channel.
  • Adaptive Equalization: Integrated continuous-time linear equalization (CTLE), decision feedback equalization (DFE), and feed-forward equalization (FFE) provide superior signal conditioning to compensate for channel loss and inter-symbol interference (ISI).
  • Flexible Configuration: The device can be configured via an I2C interface or pin strapping, allowing for easy adaptation to specific system requirements.
  • Low Power Consumption: Optimized for energy efficiency, the DS280BR810ZBFR consumes minimal power, reducing the thermal footprint and enabling greener solutions.
  • Jitter Cleaning: The onboard clock and data recovery (CDR) circuits clean jitter from the data stream, ensuring high-fidelity signal transmission.
  • Robust Design: Built to handle harsh environments, the device operates over an extended temperature range and includes advanced diagnostics for system monitoring and troubleshooting.

Applications

The DS280BR810ZBFR is versatile and can be used in a variety of high-speed data communication applications, including:

  • Data center and enterprise networking equipment
  • High-performance computing (HPC) systems
  • Storage area networks (SAN)
  • Telecommunications infrastructure

Package and Quality

This device is offered in a compact 8 mm x 8 mm, 65-pin BGA (Ball Grid Array) package, which is suitable for space-constrained applications. As with all Texas Instruments products, the DS280BR810ZBFR is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.7624 $53.5248
5+ $21.9589 $109.7945
8+ $21.2727 $170.1816
10+ $20.5865 $205.8650
13+ $19.9003 $258.7039
17+ $17.8416 $303.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,524 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess