EN
  • EN
  • DE

SN74ALS8169NT

Part No SN74ALS8169NT
Manufacturer Texas Instruments
Catalog Specialized ICs
Description SN74ALS8169NT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 896472-SN74ALS8169NT
Ultra Librarian 3D Model Ultra Librarian SN74ALS8169NT CAD Model

Description

The SN74ALS8169NT is a high-performance integrated circuit from Texas Instruments, a leader in semiconductor solutions. This particular device is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for combining low power consumption with high-speed operation. The SN74ALS8169NT is designed to meet the rigorous demands of modern digital electronics, making it an ideal choice for a wide range of applications.

Key Features

  • Technology: Advanced Low-Power Schottky (ALS) technology ensures that the device operates with high efficiency and minimal power waste.
  • Speed: The SN74ALS8169NT offers fast propagation delays and transition times, which are critical for high-speed data processing and communication systems.
  • Power Consumption: Despite its speed, the device maintains low power dissipation, which is crucial for energy-sensitive applications.
  • Compatibility: It is designed to be compatible with other TTL families, allowing for easy integration into existing systems without the need for additional interfacing components.

Applications

The SN74ALS8169NT is versatile and can be used in a variety of applications, including:

  • Computing systems
  • Networking equipment
  • Telecommunications infrastructure
  • High-speed data acquisition and processing units
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74ALS8169NT is no exception and has been rigorously tested to ensure it meets the stringent standards for which TI is known. Customers can trust that this product will perform reliably in their critical applications.

Environmental Considerations

The SN74ALS8169NT is designed with environmental responsibility in mind. It adheres to international standards for hazardous materials and is compliant with RoHS directives, ensuring that it is safe for both the environment and end-users.

For detailed specifications, technical documents, and more information about the SN74ALS8169NT, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess