EN
  • EN
  • DE

WL1801GYFVR

Part No WL1801GYFVR
Manufacturer Texas Instruments
Catalog RF Receivers
Description IC ISOLATION  /  WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Texas Instruments
Series WiLink™
Package Tape & Reel (TR)
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.4GHz
Serial Interfaces HCI, SDIO, UART
Antenna Type Antenna Not Included
Utilized IC / Part WL18x1
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 105°C
Package / Case 130-UFBGA, WLCSP
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-WL1801GYFVRTR
Standard Package 2,500
Win Source Part Number 972476-WL1801GYFVR
Ultra Librarian 3D Model Ultra Librarian WL1801GYFVR CAD Model

Description

The WL1801GYFVR is a cutting-edge wireless connectivity solution from Texas Instruments, designed to meet the demands of modern applications that require both Wi-Fi and Bluetooth functionalities. This highly integrated module is an excellent choice for developers looking to enhance their products with fast and reliable wireless communication capabilities.

Key Features

  • Dual-Band Wi-Fi: Supports both 2.4GHz and 5GHz bands, providing flexible connectivity options and improved network performance.
  • Bluetooth Connectivity: Includes Bluetooth technology, allowing for easy pairing with other Bluetooth-enabled devices and support for data transfer and streaming applications.
  • Low Power Consumption: Optimized for energy efficiency, making it ideal for battery-powered devices and applications where power conservation is critical.
  • High-Speed Data Transfer: Offers high throughput, which is essential for applications that require the transfer of large amounts of data or streaming of high-definition content.
  • Advanced Security: Features robust security protocols to ensure data privacy and protection against unauthorized access.
  • Compact Form Factor: The small footprint of the WL1801GYFVR makes it suitable for integration into space-constrained designs without compromising functionality.

Applications

The WL1801GYFVR is versatile and can be used in a wide range of applications, including:

  • Smart Home Devices
  • Internet of Things (IoT) Gadgets
  • Portable Consumer Electronics
  • Healthcare and Medical Equipment
  • Industrial Automation Systems
  • Automotive Infotainment

Technical Specifications

The WL1801GYFVR boasts impressive technical specifications that ensure top-notch performance:

Feature Description Wi-Fi Standards 802.11 a/b/g/n Bluetooth Version 4.0 Data Rate Up to 150 Mbps Security Protocols WPA, WPA2, WEP, TKIP, AES Interface SDIO, UART, PCM

With its robust feature set and wide application range, the WL1801GYFVR from Texas Instruments stands out as a superior choice for developers and manufacturers looking to incorporate reliable wireless communication into their products.

You May Also Be Interested in

GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7630 $54.3410
16+ $6.3697 $101.9152
25+ $6.1706 $154.2650
34+ $5.9716 $203.0344
44+ $5.7725 $253.9900
58+ $5.1754 $300.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,523 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess