Product Overview: TMP05AKSZ-REEL7
The TMP05AKSZ-REEL7 is a precision temperature sensor from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. Designed for accurate temperature measurement and control, this device is a part of the TMP05 series, which is known for its reliability and ease of use in a variety of applications.
Key Features
- Accuracy: The TMP05AKSZ-REEL7 provides high accuracy with a temperature resolution of ±1°C across a wide temperature range.
- Voltage Range: It operates on a supply voltage range from 3.0V to 5.5V, making it versatile for various circuit configurations.
- Output Type: This sensor features a digital output, which simplifies integration with microcontrollers and other digital systems.
- Power Consumption: With its low power consumption, the TMP05AKSZ-REEL7 is ideal for battery-powered devices and energy-efficient applications.
- Packaging: It is available in a compact SOT-23 package, which is suitable for space-constrained designs.
Applications
The TMP05AKSZ-REEL7 is designed for a wide range of applications that require precise temperature monitoring. It is commonly used in:
- Industrial control systems
- Computer peripheral thermal management
- Environmental monitoring
- Medical and healthcare equipment
- Automotive systems
Product Specifications
The TMP05AKSZ-REEL7 is offered in tape and reel packaging for automated assembly processes, ensuring efficient manufacturing and reduced production costs. Its specifications include a temperature range from -40°C to +125°C, providing robust performance for industrial-grade applications.
Ordering Information
When ordering the TMP05AKSZ-REEL7, it is important to refer to the precise part number to ensure the correct device is received. The REEL7 suffix indicates that the product is delivered in a reel, which typically contains a standard quantity of components for bulk processing.
For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.