EN
  • EN
  • DE

DS125DF1610FBE/NOPB

Part No DS125DF1610FBE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 196FCBGA / Retimer Interface 196-FCBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tray
Product Status Active
Applications Retimer
Voltage - Supply 2.5V
Package / Case 196-BBGA
Supplier Device Package 196-FCBGA (15x15)
Mounting Type Surface Mount
Base Product Number DS125DF1610
Standard Package 126 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 449331-DS125DF1610FBE/NOPB
Ultra Librarian 3D Model Ultra Librarian DS125DF1610FBE/NOPB CAD Model

Description

Product Overview: DS125DF1610FBE/NOPB

The DS125DF1610FBE/NOPB is a high-performance, low-power, 16-channel multi-rate retimer from Texas Instruments designed to enhance signal integrity for demanding applications. This device is part of the Signal Conditioning product family and is geared towards improving the performance and reliability of high-speed data communication systems.

Key Features

  • Multi-Rate Flexibility: Supports data rates from 1.0 Gbps to 12.5 Gbps per channel, making it suitable for a wide range of protocols and applications.
  • Channel Configuration: Features 16 retimer channels that can operate independently, providing design flexibility and scalability for system architects.
  • Signal Conditioning: Incorporates advanced signal conditioning techniques, including continuous-time linear equalization (CTLE), decision feedback equalization (DFE), and clock and data recovery (CDR) circuits.
  • Low Power Consumption: Optimized for power efficiency, which is critical for high-density systems where thermal management is a concern.
  • Jitter Cleaning: Provides excellent jitter cleaning capabilities to ensure signal integrity over long cable runs or through multiple connectors.
  • Diagnostic Features: Equipped with built-in self-test (BIST) and on-chip eye monitors for simplified system testing and debugging.
  • Robust Design: The device is designed for robust operation with an integrated loss of signal (LOS) detection and adaptive equalization.

Applications

The DS125DF1610FBE/NOPB is ideal for a variety of applications that require high-speed data transmission and signal integrity. These include:

  • Data center and enterprise networking equipment such as switches, routers, and network interface cards (NICs).
  • High-performance computing (HPC) and server applications.
  • Telecommunication infrastructure including baseband units and transport networks.
  • Storage area networks (SAN) and storage servers.
  • Video broadcasting and distribution systems.

With its cutting-edge technology and Texas Instruments' commitment to quality, the DS125DF1610FBE/NOPB is a reliable solution for enhancing the performance of high-speed interconnects.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.3159 $72.3159
2+ $70.0560 $140.1120
3+ $67.7961 $203.3883
4+ $65.5363 $262.1452
6+ $58.7566 $352.5396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess