EN
  • EN
  • DE

DRV8908QPWPRQ1

Part No DRV8908QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (8) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge (8)
Applications DC Motors, General Purpose
Interface Logic, PWM, SPI
Load Type Inductive, Capacitive, Resistive
Technology MOSFET (Metal Oxide)
Rds On (Typ) 750mOhm LS, 750mOhm HS
Current - Output / Channel 6A
Current - Peak Output -
Voltage - Supply 3V ~ 5.5V
Voltage - Load 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Charge Pump, Slew Rate Controlled
Fault Protection Over Current, Over Voltage, UVLO
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Base Product Number DRV8908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352977-DRV8908QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8908QPWPRQ1 CAD Model

Description

Introducing the DRV8908QPWPRQ1 from Texas Instruments

The DRV8908QPWPRQ1 is a state-of-the-art motor driver integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced driver IC is designed to deliver high performance and reliability for automotive applications, specifically tailored to meet the rigorous standards of the automotive industry.

Key Features

  • Eight-channel low-side driver: The DRV8908QPWPRQ1 can control up to eight low-side driven motors, making it highly versatile for various automotive applications such as mirror adjustment, headlight leveling, and HVAC flap control.
  • Integrated charge pump: The device features an integrated charge pump that ensures gate drive for a wide range of MOSFETs, providing flexibility in motor control designs.
  • Wide voltage range: Operating from a supply voltage of 4.5 V to 38 V, this driver IC can accommodate a broad spectrum of automotive power systems.
  • Diagnostic features: With built-in diagnostics, the DRV8908QPWPRQ1 can detect open-load, short-circuit, and over-temperature conditions, enhancing the safety and reliability of the application.
  • Serial interface: The device includes a serial interface for control and diagnostics, reducing the number of required I/O ports from the microcontroller.
  • Thermal shutdown: The IC is equipped with a thermal shutdown feature that protects the device from overheating, ensuring long-term durability.

Applications

The DRV8908QPWPRQ1 is ideal for a range of automotive applications, including but not limited to:

  • Body control modules
  • Power closure systems
  • Seat position adjusters
  • Small actuators

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the DRV8908QPWPRQ1 design. This product is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for high-reliability integrated circuits. Furthermore, the device is provided in a HTSSOP package, offering robustness in a compact form factor suitable for space-constrained applications.

Whether you're designing a new automotive system or upgrading an existing one, the DRV8908QPWPRQ1 from Texas Instruments provides the performance and features necessary to drive your project forward with confidence.

You May Also Be Interested in

Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess