Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology NMOS
Applications DC Motors, General Purpose, Stepper Motors
Current - Output 3.6A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 6.5V ~ 45V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number DRV8872
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585925-DRV8872DDAR
Ultra Librarian 3D Model Ultra Librarian DRV8872DDAR CAD Model

Description

Product Overview: Texas Instruments DRV8872DDAR

The Texas Instruments DRV8872DDAR is a high-performance, integrated motor driver solution specifically designed to efficiently drive a single brushed DC motor. Built on advanced technology, this compact, robust device is ideal for a wide range of industrial, consumer, and automotive applications where reliable motor control is a critical requirement.

Key Features

  • Motor Driver Type: H-Bridge
  • Output Current: Up to 3.6A peak, with 1.5A continuous operation
  • Supply Voltage Range: 5.5V to 38V, accommodating a variety of power sources
  • Protection Features: Overcurrent, thermal, undervoltage, and overvoltage protection ensure long-term reliability
  • Control Interface: Simple PWM interface for easy speed and direction control
  • Package: 8-Pin SOIC with PowerPAD™ for enhanced thermal performance

The DRV8872DDAR motor driver is engineered to simplify the design process for engineers. It integrates a dual N-channel H-bridge, charge pump regulator, and protection circuitry, minimizing the need for external components and reducing board space. The device's wide supply voltage range makes it versatile for use in systems with varying power supplies, while the built-in protection features protect against common electrical hazards, enhancing system safety and durability.

Applications

Its robust design and powerful output make the DRV8872DDAR suitable for a diverse array of applications, including:

  • Automated consumer appliances (e.g., robotic vacuum cleaners, lawn mowers)
  • Automotive systems (e.g., power mirrors, door locks)
  • Industrial equipment (e.g., automated guided vehicles, valve controls)
  • Battery-powered tools and toys

With its easy-to-use interface and comprehensive protective features, the DRV8872DDAR from Texas Instruments stands out as a reliable choice for designers looking to integrate a single brushed DC motor into their systems. Its efficiency, durability, and flexibility make it an excellent motor driver solution for a multitude of applications.

You May Also Be Interested in

Rohm Semiconductor
Stepping motor driver
Lowest to $9.9231
ECAD model for BD6395FP
EAO
(45-1T00.20J6.000.100) / LED Panel Indicator Blue 24V Screw Terminal
Need more? Email Us
ECAD model for 45-1T00.20J6.000.100
STMicroelectronics
PWM controlled high current DMOS universal motor driver | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $12.6398
ECAD model for L6258EXTR
Microchip Technology
IC MOTOR DRIVER 6V-19V 48TQFP
Need more? Email Us
ECAD model for MCP8025-115E/PT
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7312A-Q1HSPR
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
Infineon Technologies
H-Bridge Driver IC
Lowest to $401.9409
ECAD model for TLE6284G
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ECAD model for STK5C4-330J1-E
Allegro MicroSystems, LLC
Dual Full Bridge Motor Driver 16-Pin SOIC W Tube / DUAL FULL-BRIDGE PWM MOTOR DRIVER | IC MTRDRV BIPLR 4.75-5.5V 16SOIC
Lowest to $3.2122
ECAD model for A3966SLB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7358 $51.5060
150+ $0.6892 $103.3800
230+ $0.6659 $153.1570
325+ $0.6194 $201.3050
420+ $0.5961 $250.3620
525+ $0.5728 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,350 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention