EN
  • EN
  • DE

DRV8871DDAR

Part No DRV8871DDAR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Brushed DC Motor Driver With Internal Current Sense (PWM Control)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168612-DRV8871DDAR
Manufacturer Homepage www.ti.com
Family Name DRV8871
Introduction Date August 21, 2015
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV8871DDAR CAD Model

Description

DRV8871DDAR Motor Driver

The DRV8871DDAR is a high-performance, integrated motor driver from Texas Instruments designed to efficiently drive a single brushed DC motor. It is housed in a compact 8-pin SOIC package, making it an ideal choice for space-constrained applications. The DRV8871DDAR offers a wide operating voltage range from 6.5V to 45V and can deliver up to 3.6A of continuous output current, with peak currents up to 5.2A.

This motor driver is equipped with an array of features that make it robust and versatile for various applications. Its integrated current regulation minimizes the need for external components, while the built-in protection features, such as overcurrent, thermal shutdown, and undervoltage lockout, ensure reliable operation under adverse conditions.

The DRV8871DDAR operates using a simple PHASE/ENABLE control interface, which provides an easy way to control the direction and speed of the motor. Additionally, the device offers a fast decay mode that is beneficial for applications requiring quick stopping and reversing of the motor.

One of the key advantages of the DRV8871DDAR is its low-power sleep mode, which significantly reduces power consumption when the motor is not in use. This feature is particularly useful for battery-powered devices, where power efficiency is crucial.

Applications for the DRV8871DDAR are diverse and include consumer electronics, home appliances, office automation, and industrial equipment. Its performance and protective features make it suitable for use in printers, robotic vacuums, automated blinds, and other devices that require precise motor control.

Overall, the DRV8871DDAR from Texas Instruments stands out as a reliable and efficient solution for single brushed DC motor control. Its combination of power, protection, and ease of use ensures that it can meet the demands of a wide range of motor-driven applications.

You May Also Be Interested in

Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5240 $53.3400
80+ $1.2505 $100.0400
125+ $1.2114 $151.4250
175+ $1.1723 $205.1525
225+ $1.1332 $254.9700
300+ $1.0160 $304.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,840 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess