EN
  • EN
  • DE

AM5726BABCXA

Part No AM5726BABCXA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SITARA PROCESSOR / MPU AM572x RISC 32bit 1.5GHz 760-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A15
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.5GHz
Co-Processors/DSP DSP, IPU, VPE
RAM Controllers DDR3, SRAM
Graphics Acceleration No
Ethernet GbE
SATA SATA 3Gbps (1)
USB USB 2.0 (1), USB 3.0 (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 760-BFBGA, FCBGA
Manufacturer Package 760-FCBGA (23x23)
Win Source Part Number 768486-AM5726BABCXA
Popularity Medium
Supply and Demand Status Limited
Family Name AM5726B
ECCN 5A992.c
Country of Origin Republic of Korea
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM5726BABCXA CAD Model

Description

The AM5726BABCXA is a high-performance system on chip (SoC) from Texas Instruments (TI), designed to meet the demanding needs of modern embedded processing applications. This SoC is part of the Sitara™ processor family, which is renowned for its integration of processing power, video, graphics, and connectivity features, all while maintaining low power consumption.

Key Features

  • Advanced Processing Cores: At the heart of the AM5726BABCXA lies a dual-core ARM® Cortex®-A15 RISC CPU with speeds up to 1.5 GHz. This provides the computational horsepower necessary for intensive applications.
  • Graphics Processing: It includes a dual-core PowerVR™ SGX544™ 3D GPU, a Vivante® GC320 2D accelerator, and a dedicated video processing unit. This combination enables high-quality, low-latency video and graphics rendering.
  • Rich Peripherals: The device offers a wide range of peripherals including multiple USB ports, Gigabit Ethernet, HDMI, and more, facilitating easy connectivity and data transfer.
  • Memory Support: It supports various memory interfaces including DDR3/DDR3L, LPDDR2, and LPDDR3, giving developers flexibility in system memory design.
  • Industrial Communication: The SoC features industrial communication protocols such as EtherCAT, PROFIBUS, and others, making it ideal for industrial automation applications.

Applications

With its robust feature set, the AM5726BABCXA is well-suited for a variety of applications, including:

  • Industrial automation and control systems
  • Human-machine interface (HMI)
  • Medical imaging
  • Networking equipment
  • Digital signage and point-of-sale terminals

Design Support

TI provides comprehensive design support for the AM5726BABCXA, including detailed technical documentation, development tools, and software. Engineers can take advantage of the TI E2E™ support forums, extensive application notes, and training resources to accelerate their design process.

Whether you are developing an advanced industrial system or an interactive multimedia device, the AM5726BABCXA offers a blend of performance, integration, and efficiency that can help you realize your vision.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $128.5635 $128.5635
2+ $124.2781 $248.5562
3+ $111.4217 $334.2651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess