EN
  • EN
  • DE

DRV8848PWPR

Part No DRV8848PWPR
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description Dual H-Bridge Motor Driver 16-Pin HTSSOP EP T/R / DUAL H-BRIDGE MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 350 mOhm LS, 550 mOhm HS
Channel Output Current 1A
Supply Voltage - Operating 4 V to 18 V
Voltage - Load 4 V to 18 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1034178-DRV8848PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 2k pcs
Family Name DRV8848
Introduction Date October 21, 2014
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DRV8848PWPR CAD Model

Description

DRV8848PWPR Motor Driver by Texas Instruments

The DRV8848PWPR from Texas Instruments is a highly-integrated motor driver designed to efficiently drive brushed DC motors and stepper motors. This versatile component is housed in a HTSSOP package with a PowerPAD™ for enhanced thermal performance, making it suitable for a wide range of applications, including office automation machines, gaming machines, factory automation, and robotics.

Key Features:

  • Dual H-Bridge Motor Driver: The DRV8848PWPR can control two brushed DC motors or one stepper motor, offering a flexible solution for multi-motor applications.
  • Operating Voltage Range: This driver operates from 6.5 V to 45 V, providing a broad voltage range to accommodate various motor specifications and ensuring compatibility with a wide array of systems.
  • Output Current Capability: It can deliver up to 5 A of output current per H-bridge (peak) and 3.5 A continuously, making it capable of driving a range of small to medium-sized motors.
  • Thermal Shutdown Protection: The device includes an internal thermal shutdown feature that protects it from overheating, enhancing the product's reliability and longevity.
  • Integrated Current Regulation: With the option for either an internal fixed off-time PWM current regulation or external PWM control, this motor driver offers flexible current management to suit the needs of the application.

Applications:

  • Office Automation (Printers, Scanners, Copiers)
  • Gaming Machines
  • Factory Automation and Robotics
  • Consumer Electronics

With its robust design and comprehensive feature set, the DRV8848PWPR is an excellent choice for engineers and designers looking to implement a reliable motor control solution in their products. Texas Instruments' commitment to quality ensures that this motor driver will deliver the performance and durability required for demanding applications.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9417 $51.7935
130+ $0.7727 $100.4510
205+ $0.7486 $153.4630
280+ $0.7244 $202.8320
360+ $0.7003 $252.1080
480+ $0.6278 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,730 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess