EN
  • EN
  • DE

TMS320C6747DZKB4

Part No TMS320C6747DZKB4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6745,TMS320C6747 Fixed/Floating-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 456MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Manufacturer Homepage www.ti.com
Win Source Part Number 720891-TMS320C6747DZKB4
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6747
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6747DZKB4 CAD Model

Description

The TMS320C6747DZKB4 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for a wide array of applications that require intensive signal processing capabilities. This DSP is part of the TMS320C674x family, which is well-known for its low-power consumption and efficient processing, making it an ideal choice for both industrial and consumer products.

Key Features:

  • Clock Speed: The device operates at a clock speed of up to 456 MHz, providing robust processing power for complex algorithms and high-speed data processing.
  • Memory: It features an integrated memory controller with support for 16-bit and 32-bit DDR2, mDDR, and SDRAM, ensuring flexible and efficient memory usage.
  • Cache: The DSP includes a 64KB L1 program cache and a 64KB L1 data cache, as well as a 256KB L2 cache that can be configured as SRAM for additional flexibility.
  • Peripherals: A rich set of peripherals is integrated, including a 10/100 Mb/s Ethernet MAC, a high-speed USB 2.0 OTG interface, and an ATA/ATAPI controller, among others.
  • Audio Processing: With its powerful signal processing capabilities, the TMS320C6747DZKB4 excels in audio applications, supporting multiple audio codecs and enabling high-quality audio systems.
  • Low Power Consumption: The device is designed with power efficiency in mind, featuring multiple power-saving modes to reduce overall power consumption in various operational states.

Applications:

The TMS320C6747DZKB4 is versatile and can be used in a range of applications, including but not limited to:

  • Professional and consumer audio equipment
  • Industrial control and automation systems
  • Test and measurement instruments
  • Medical imaging devices
  • Telecommunications infrastructure

This DSP from Texas Instruments is a powerful solution for designers looking to integrate advanced signal processing into their products with the assurance of quality and reliability that comes with the Texas Instruments brand.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1438 $92.2876
3+ $37.8616 $113.5848
5+ $36.6784 $183.3920
6+ $35.4952 $212.9712
8+ $34.3121 $274.4968
10+ $30.7625 $307.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,967 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess