EN
  • EN
  • DE

DRV8833CRTER

Part No DRV8833CRTER
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose, Solenoids, Stepper Motors
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 550 mOhm LS, 1.18 Ohm HS
Channel Output Current 600mA
Current - Peak Output 1A
Supply Voltage - Operating 2.7 V to 10.8 V
Voltage - Load 2.7 V to 10.8 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 1034170-DRV8833CRTER
Family Name DRV8833C
Introduction Date September 01, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV8833CRTER CAD Model

Description

Introducing the DRV8833CRTER Dual H-Bridge Motor Driver

The DRV8833CRTER from Texas Instruments is a versatile dual H-bridge motor driver that is designed to drive two DC motors or one stepper motor. This compact and efficient module is ideal for a wide range of applications, including printers, cameras, and other portable devices where precise motor control is crucial.

With an operating voltage range of 2.7V to 10.8V, the DRV8833CRTER can deliver a continuous output current of up to 1.5A per channel. This allows for the control of a variety of small to medium-sized motors. The device also features a low-power sleep mode, which is particularly useful for battery-powered applications where power conservation is important.

One of the key advantages of the DRV8833CRTER is its built-in protection features. These include overcurrent, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the motor driver and the motors it controls. The device also has an internal charge pump that maintains gate drive supply, providing full H-bridge outputs even when the supply voltage is as low as 2.7V.

The DRV8833CRTER's interface is user-friendly, allowing for simple control logic that is compatible with a wide range of microcontrollers. The device supports both PHASE/ENABLE and IN/IN control interfaces, providing flexibility for different application requirements. Additionally, the motor driver comes in a compact VQFN package, which is not only space-saving but also offers excellent thermal performance.

For designers and engineers looking to integrate the DRV8833CRTER into their projects, Texas Instruments provides extensive technical documentation, including a detailed datasheet, application notes, and design resources. These tools help to streamline the development process and reduce time to market for products incorporating this motor driver.

In summary, the DRV8833CRTER dual H-bridge motor driver is a high-performance, feature-rich solution that offers precision motor control, robust protection features, and ease of use for a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1466 $51.5970
110+ $0.9408 $103.4880
165+ $0.9114 $150.3810
230+ $0.8820 $202.8600
295+ $0.8526 $251.5170
395+ $0.7644 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,464 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess