EN
  • EN
  • DE

AD261BND-2

Part No AD261BND-2
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description High Speed, Logic Isolator | DGTL ISO 3.5KV GEN PURP 22DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 5
Inputs - Side 1/Side 2 2/3
Channel Type Unidirectional
Voltage - Isolation 3500Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Propagation Delay tpLH / tpHL (Maximum) 25ns, 25ns
Supply Voltage (V) 4V ~ 5.75V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 22-DIP Module
Supplier Device Package 22-PDIP
Family Part Number AD261
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135777-AD261BND-2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD261BND-2 CAD Model

Description

The AD261BND-2 is a high-performance, integrated circuit developed by Analog Devices Inc., which is renowned for its precision in analog-to-digital conversion. This product is tailored to meet the rigorous demands of applications requiring accurate signal processing, such as industrial control systems, medical instrumentation, and sophisticated communication devices.

Key Features

  • High Precision: The AD261BND-2 boasts exceptional accuracy, ensuring that digital representations of analog signals are as true to the original as possible.
  • Robust Design: Engineered to withstand challenging environments, this component maintains its performance under a wide range of temperatures and operating conditions.
  • Low Power Consumption: Efficiency is a hallmark of the AD261BND-2, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Easy Integration: With a user-friendly interface, this product can be seamlessly integrated into existing systems, simplifying the design and development process.

Technical Specifications

Parameter Value
Resolution Specify Resolution
Input Voltage Range Specify Range
Operating Temperature Specify Temperature Range
Package Type DIP, Surface-Mount, etc.
Data Interface Parallel, Serial, etc.

Applications

The AD261BND-2 is versatile and can be employed in a variety of applications. Its precision makes it perfect for:

  • Data Acquisition Systems
  • Instrumentation and Control
  • Medical Devices
  • Communication Infrastructure

As a product of Analog Devices Inc., the AD261BND-2 is backed by a legacy of quality and reliability. This component is not just a part; it's a cornerstone for systems where accuracy and performance are non-negotiable.

You May Also Be Interested in

Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess