Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications General Purpose
Output Current 1.1A
Supply Voltage - Operating 8.2 V to 45 V
Voltage - Load 8.2 V to 45 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 014627-DRV8802PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV8802PWPR CAD Model

Description

DRV8802PWPR Motor Driver IC

With the ability to control two DC motors, the DRV8802PWPR is an excellent choice for dual motor applications. It combines reliability with ease of use, suitable for both amateur and professional projects.

Features and Benefits

  • Dual Motor Control: Drives two independent DC motors with up to 2 A per channel.
  • Versatile Voltage Range: Operates between 8 V and 36 V, suitable for a wide range of applications.
  • Protective Measures: Incorporates thermal shutdown, overcurrent protection, and undervoltage lockout.
  • Efficient Packaging: Provided in a 28-pin HTSSOP package, conserving board space.

Applications

  • Dual-Drive Robotics
  • Automated Blinds and Window Shutters
  • Conveyor Control Systems
  • Vending Machines

You May Also Be Interested in

STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $8.9532
ECAD model for E-L6258E
STMicroelectronics
IC MOTOR DRIVER PAR 16DIP
Lowest to $2.0452
ECAD model for PBL3717
Rohm Semiconductor
IC MOTOR DRIVER 8V-26.4V 28VQFN / 3-phase brushless motor pre-driver
Lowest to $0.8322
ECAD model for BD63002MUV-E2
Sanken
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP / Unipolar 2-Phase Stepping Motor Driver ICs
Need more? Email Us
ECAD model for SLA7081MPR
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER | IC MTR DRV BIPLR 4.75-5.5V 16DIP
Need more? Email Us
ECAD model for A3966SA
Infineon Technologies
IC MOTOR DRIVER 3V-3.6V 80QFP / High Performance Sensorless Motion Control IC
Lowest to $28.2659
ECAD model for IRMCK203
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10DFN
Lowest to $1.4386
ECAD model for A5940GEJTR-T
Sanken
IC MTR DRV MULTPHAS 3-5.5V 30DIP / New Pentagon Connection
Lowest to $111.6000
ECAD model for SI-7510
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON / DRV10963 5-V, Three-Phase, Sensorless BLDC Motor Driver
Need more? Email Us
ECAD model for DRV10963PDSNR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2012 $57.4084
15+ $6.7292 $100.9380
24+ $6.5189 $156.4536
32+ $6.3086 $201.8752
41+ $6.0983 $250.0303
55+ $5.4675 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,644 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention