EN
  • EN
  • DE

DRV8770RGER

Part No DRV8770RGER
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRVR 1.5A 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000179-DRV8770RGER
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Packaging Tape & Reel (TR)
Applications DC Motors, General Purpose
Technology NMOS, Power MOSFET
Voltage - Supply 5V ~ 20V
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Ultra Librarian 3D Model Ultra Librarian DRV8770RGER CAD Model

Description

The DRV8770RGER is a sophisticated motor driver integrated circuit (IC) designed by Texas Instruments (TI), aimed at providing an efficient and flexible solution for controlling stepper motors and brushed DC motors. This component is part of TI's extensive portfolio of motor drivers that cater to a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Motor Type Support: The DRV8770RGER is capable of driving a variety of motors, including bipolar stepper motors and brushed DC motors, making it a versatile choice for numerous applications.
  • Operating Voltage Range: It operates over a broad supply voltage range from 8.2 V to 45 V, which allows it to be used in systems with varying power requirements.
  • Output Current: The device can deliver up to 3.0 A of output current (peak) per H-bridge, which is suitable for a range of mid-sized motors.
  • Protection Features: The DRV8770RGER includes multiple protection features such as overcurrent, thermal shutdown, UVLO (Under Voltage Lock Out), and crossover-current protection, ensuring safe operation under various conditions.
  • Integrated Current Sensing: With an integrated current sensing feature, the motor driver allows for real-time monitoring of the motor current, which can be used for implementing current control or reading motor load.
  • Advanced Control: The device supports advanced control interfaces such as PWM (Pulse Width Modulation), which provides precise control over motor speed and torque.
  • Package: Housed in a compact VQFN (R-40) package, the DRV8770RGER is designed for space-constrained applications.

Applications

The DRV8770RGER motor driver is suitable for a broad range of applications, including but not limited to:

  • Office automation machines
  • Banking and point of sale machines
  • Robotics and automation systems
  • Medical devices and equipment
  • Gaming machines

Its robust design and comprehensive feature set make the DRV8770RGER an ideal choice for engineers and designers looking to implement a reliable motor control solution in their next project.

You May Also Be Interested in

Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1917 $50.4091
56+ $1.7983 $100.7048
87+ $1.7421 $151.5627
119+ $1.6859 $200.6221
154+ $1.6297 $250.9738
206+ $1.4611 $300.9866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,730 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess