Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel (TR)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface PWM
Technology Power MOSFET
Applications Printer
Current - Output 2.5A
Voltage - Supply 4.5V ~ 48V
Voltage - Load 4.5V ~ 48V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Other Names 296-DRV8434PPWPRTR
Standard Package 2,500
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253322-DRV8434PPWPR
Ultra Librarian 3D Model Ultra Librarian DRV8434PPWPR CAD Model

Description

The DRV8434PPWPR is a highly integrated motor driver from Texas Instruments, designed to efficiently drive stepper motors and bipolar DC motors. This advanced driver is housed in a PowerPAD™ HTSSOP package, offering a compact and thermally efficient solution for a wide range of applications.

Key Features

  • Integrated Dual H-Bridge: Capable of driving two DC motors or one stepper motor, providing a versatile solution for multi-motor applications.
  • Advanced Current Regulation: Features adjustable mixed decay current regulation, allowing for smooth and precise motor control.
  • High Voltage Range: Operates from 4.5V to 48V, making it suitable for a variety of power supply configurations.
  • High Output Current: Delivers up to 2A per channel, with the capability to handle peak currents for short durations.
  • Protection Features: Equipped with overcurrent, thermal shutdown, and undervoltage lockout protections, ensuring safe and reliable operation.
  • Microstepping Support: Offers up to 1/256 microstepping resolution for stepper motors, providing ultra-smooth and precise motion control.

Applications

The DRV8434PPWPR is ideal for a range of applications that require precise motor control, including:

  • 3D Printers
  • Robotics
  • Automated Guided Vehicles (AGVs)
  • Office Automation Machines
  • Textile Machines
  • Medical Equipment

Design Support

Texas Instruments provides comprehensive design support for the DRV8434PPWPR, including detailed datasheets, application notes, and evaluation modules. Engineers can also take advantage of TI's E2E™ support forums to resolve design challenges and accelerate time to market.

The DRV8434PPWPR motor driver represents a combination of performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance their motor control systems.

You May Also Be Interested in

Infineon Technologies
3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Need more? Email Us
ECAD model for IR2238Q
Allegro MicroSystems, LLC
DMOS Full-Bridge PWM Motor Driver | IC MOTOR DRVR 4.5V-5.5V 28TSSOP
Lowest to $3.9619
ECAD model for A3959SLPTR
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7312A-Q1HSPR
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ECAD model for NSD5604N-Q1HTSPR
Infineon Technologies
H-Bridge Driver IC
Lowest to $401.9409
ECAD model for TLE6284G
Texas Instruments
DRV8701 Brushed DC Motor Full-Bridge Gate Driver
Lowest to $1.5680
ECAD model for DRV8701PRGER
Infineon Technologies
Sensorless Motor Control IC for Appliances | IC MOTOR DRIVER 64MQFP
Lowest to $5.9679
ECAD model for IRMCK343TR
EAO
(45-1T00.20J6.000.100) / LED Panel Indicator Blue 24V Screw Terminal
Need more? Email Us
ECAD model for 45-1T00.20J6.000.100
NXP / Nexperia
5.0 A Throttle Control H-bridge | IC MOTOR DRIVER 5V-28V 32SOIC
Lowest to $12.8211
ECAD model for MC33931EK

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0590 $52.0030
40+ $2.5099 $100.3960
62+ $2.4315 $150.7530
85+ $2.3531 $200.0135
110+ $2.2746 $250.2060
148+ $2.0393 $301.8164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,434 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention