Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 50 MHz
Max Propagation Delay @ V, Max CL 30ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-CDIP
Package / Case 20-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577337-CD54HCT273F
Ultra Librarian 3D Model Ultra Librarian CD54HCT273F CAD Model

Description

The CD54HCT273F is a high-performance, CMOS logic octal D-type flip-flop with clear, manufactured by Texas Instruments. This integrated circuit is designed to be used in applications that require high-speed and low-power consumption. It is part of the HCT family, which means it is compatible with TTL logic levels and can be used in systems that integrate both CMOS and TTL technologies.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with clear
  • Operating Voltage: 4.5V to 5.5V, making it ideal for 5V systems
  • High-Speed Performance: Typical shift frequency of 50MHz
  • Low Power Consumption: The IC has a low power dissipation, which is critical for power-sensitive applications
  • Output Current: Capable of driving 15 LSTTL loads
  • Compatibility: Input and output interfaces are compatible with TTL logic levels
  • Temperature Range: Military-grade with an operating temperature range of -55°C to 125°C
  • Packaging: Available in a ceramic flat package for enhanced durability and performance in harsh environments

Applications

The CD54HCT273F is suitable for a wide range of applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Pattern Generators
  • Control Registers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD54HCT273F meets stringent military specifications, ensuring performance and durability even under the most challenging conditions. With its robust design and high-grade materials, this flip-flop is a trustworthy component for mission-critical applications.

Ordering Information

To order the CD54HCT273F or to obtain more information about pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor. Ensure that you are purchasing genuine Texas Instruments products for guaranteed performance and support.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Lowest to $0.5889
ECAD model for TC74ACT574FT
Texas Instruments
20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for 74ABT16821DGGRG4
STMicroelectronics
DUAL J-K FLIP FLOP WITH PRESET AND CLEAR
Need more? Email Us
ECAD model for M74HC73RM13TR
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for SN74AC564PW
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.3023
ECAD model for 74HC174D
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ECAD model for 5962-9221806M2A
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.4326
ECAD model for SN74AHC374DWRG4
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74AC574DW
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 5962-9221804MRA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3373 $61.0119
6+ $19.0501 $114.3006
10+ $18.4065 $184.0650
14+ $17.1193 $239.6702
17+ $16.4758 $280.0886
22+ $15.8322 $348.3084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,156 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention